☰
ISL8392IB
ISL8392IB
Obsolete
Description:  IC SWITCH SPST-NOX4 35OHM 16SOIC
Manufacturer:  Intersil
Datasheet:   ISL8392IB Datasheet
History Price: $5.34000
In Stock: 16800
ISL8392IB Specification
Specification
Part No
ISL8392IB
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NO
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
35Ohm
Channel-to-Channel Matching (ΔRon)
300mOhm
Voltage - Supply, Single (V-)
2V ~ 12V
Voltage - Supply, Dual (V?
?V ~ 6V
Switch Time (Ton, Toff) (Max)
130ns, 75ns
-3db Bandwidth
-
Charge Injection
5pC (Max)
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
100pA
Crosstalk
-89dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ISL8392IB PDF Datasheet
ISL8392IB Related Parts
ISL43110IB
ISL43110IB
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IB
ISL43110IB
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IB-T
ISL43110IB-T
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ
ISL43110IBZ
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ
ISL43110IBZ
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ-T
ISL43110IBZ-T
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ-T
ISL43110IBZ-T
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IH-T
ISL43110IH-T
Intersil
IC SWITCH SPST-NOX1 10OHM SOT23
ISL43110IH-T
ISL43110IH-T
Renesas Electronics
IC SWITCH SPST-NO X 1 10OHM 5SOT
ISL43110IHZ-T
ISL43110IHZ-T
Renesas Electronics
IC SWITCH SPST-NO X 1 10OHM 5SOT
ISL43111IB
ISL43111IB
Renesas Electronics
IC SWITCH SPST-NCX1 10OHM 8SOIC
ISL43111IB-T
ISL43111IB-T
Renesas Electronics
IC SWITCH SPST-NCX1 10OHM 8SOIC
ISL8392IB Compare Parts
  • ISL8392IB vs ISL8499IVZ
  • ISL8392IB vs ISL8499IV-T
  • ISL8392IB vs ISL8499IV
  • ISL8392IB vs ISL8499IV
  • ISL8392IB vs ISL8499IRZ-T
  • ISL8392IB vs ISL8499IRZ-T
  • ISL8392IB vs ISL8499IRZ
  • ISL8392IB vs ISL8499IRZ
  • ISL8392IB vs ISL8499IRTZ-T
  • ISL8392IB vs ISL8499IRTZ-T
  • ISL8392IB vs ISL8499IRTZ
  • ISL8392IB vs ISL8499IRTZ
  • ISL8392IB vs ISL8499IR-T
  • ISL8392IB vs ISL8499IR
  • ISL8392IB vs ISL8484IUZ-T
  • ISL8392IB vs ISL8484IUZ
  • ISL8392IB vs ISL8484IUZ
  • ISL8392IB vs ISL8484IU-T
  • ISL8392IB vs ISL8484IU
  • ISL8392IB vs ISL8484IRZ-T
  • ISL8392IB vs ISL8484IRZ-T
  • ISL8392IB vs ISL8484IRZ
  • ISL8392IB vs ISL8484IR-T
  • ISL8392IB vs ISL8484IR
  • ISL8392IB vs ISL84782IV-T
  • ISL8392IB vs ISL84782IV
  • ISL8392IB vs ISL84782IV
  • ISL8392IB vs ISL84782IRZ-T
  • ISL8392IB vs ISL84782IRZ-T
  • ISL8392IB vs ISL84782IRZ
  • ISL8392IB vs ISL84782IRZ
  • ISL8392IB vs ISL84782IR-T
  • ISL8392IB vs ISL84782IR
  • ISL8392IB vs ISL84782IR
  • ISL8392IB vs ISL84781IVZ-T7A
  • ISL8392IB vs ISL84781IVZ-T
  • ISL8392IB vs ISL84781IVZ
  • ISL8392IB vs ISL84781IV-T
  • ISL8392IB vs ISL84781IV
  • ISL8392IB vs ISL84781IV
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.