Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Intersil ISL6842IB
ISL6842IB
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH MULT TOP 8SOIC
Manufacturer:
Intersil
Datasheet:
ISL6842IB Datasheet
History Price: Obsolete
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6842IB Specification
Specification
Part No
ISL6842IB
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Boost, Buck, Flyback
Voltage - Start Up
14.3 V
Voltage - Supply (Vcc/Vdd)
8.8V ~ 18V
Duty Cycle
96%
Frequency - Switching
Up to 2MHz
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
ISL6842IB PDF Datasheet
ISL6842IB Datasheet
Click and Download: ISL6842IB Datasheet
ISL6842IB Related Parts
ISL6842IB-T
Renesas Electronics
IC OFFLINE SWITCH MULT TOP 8SOIC
ISL6842IBZ
Renesas Electronics
IC OFFLINE SWITCH MULT TOP 8SOIC
ISL6842IBZ-T
Renesas Electronics
IC OFFLINE SWITCH MULT TOP 8SOIC
ISL6842IRZ-T
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
ISL6842IRZ-T
Renesas Electronics
IC OFFLINE SWITCH MULT TOP 8DFN
ISL6842IU
Intersil
IC OFFLINE SWITCH MULT TOP 8MSOP
ISL6842IU
Renesas Electronics
IC OFFLINE SWITCH MULT TOP 8MSOP
ISL6842IU-T
Intersil
IC OFFLINE SWITCH MULT TOP 8MSOP
ISL6842IU-T
Renesas Electronics
IC OFFLINE SWITCH MULT TOP 8MSOP
ISL6842IUZ
Intersil
IC OFFLINE SWITCH MULT TOP 8MSOP
ISL6842IUZ
Renesas Electronics
IC OFFLINE SWITCH MULT TOP 8MSOP
ISL6842IUZ-T
Renesas Electronics
IC OFFLINE SWITCH MULT TOP 8MSOP
ISL6842IB Compare Parts
ISL6842IB vs ISL8844AMUZ
ISL6842IB vs ISL8844AMBZ-T
ISL6842IB vs ISL8844AMBZ
ISL6842IB vs ISL8844AMBZ
ISL6842IB vs ISL8844AAUZ-T
ISL6842IB vs ISL8844AAUZ
ISL6842IB vs ISL8844AAUZ
ISL6842IB vs ISL8844AABZ-T
ISL6842IB vs ISL8844AABZ
ISL6842IB vs ISL8842AMUZ-T
ISL6842IB vs ISL8842AMUZ-T
ISL6842IB vs ISL8842AMUZ
ISL6842IB vs ISL8842AMUZ
ISL6842IB vs ISL8842AMBZ-T
ISL6842IB vs ISL8842AMBZ-T
ISL6842IB vs ISL8842AMBZ
ISL6842IB vs ISL8842AMBZ
ISL6842IB vs ISL8842AAUZ-T
ISL6842IB vs ISL8842AAUZ
ISL6842IB vs ISL8842AABZ-T
ISL6842IB vs ISL8842AABZ-T
ISL6842IB vs ISL8842AABZ
ISL6842IB vs ISL8842AABZ
ISL6842IB vs ISL6844IUZ-T
ISL6842IB vs ISL6844IUZ
ISL6842IB vs ISL6844IUZ
ISL6842IB vs ISL6844IU-T
ISL6842IB vs ISL6844IU
ISL6842IB vs ISL6844IU
ISL6842IB vs ISL6844IRZ-T
ISL6842IB vs ISL6844IRZ
ISL6842IB vs ISL6844IBZ-T
ISL6842IB vs ISL6844IBZ
ISL6842IB vs ISL6844IB-T
ISL6842IB vs ISL6844IB
ISL6842IB vs ISL6844IB
ISL6842IB vs ISL6842IUZ-T7A
ISL6842IB vs ISL6842IUZ-T7A
ISL6842IB vs ISL6842IUZ-T
ISL6842IB vs ISL6842IUZ
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much