Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Intersil ISL6744AB
ISL6744AB
Obsolete
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Intersil
Datasheet:
ISL6744AB Datasheet
History Price: Obsolete
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6744AB Specification
Specification
Part No
ISL6744AB
Category
PMIC - DC DC Switching Controllers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Full-Bridge, Half-Bridge
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
9V ~ 16V
Frequency - Switching
Up to 1MHz
Duty Cycle (Max)
99%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ISL6744AB PDF Datasheet
ISL6744AB Datasheet
Click and Download: ISL6744AB Datasheet
ISL6744AB Related Parts
ISL6219ACA
Intersil
SWITCHING CONTROLLER
ISL6219ACA
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACA-T
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
ISL6219ACA-T
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACAZ
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6219ACAZ-T
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6223CAZA
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6223CAZA-T
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6224CA
Intersil
SWITCHING CONTROLLER
ISL6224CA
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CA-T
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CAZ
Intersil
SWITCHING CONTROLLER
ISL6744AB Compare Parts
ISL6744AB vs ISL95872HRUZ-T
ISL6744AB vs ISL9506HRZ-T
ISL6744AB vs ISL9506HRZ
ISL6744AB vs ISL9502CRZ-T
ISL6744AB vs ISL9502CRZ
ISL6744AB vs ISL9502AHRZ-T
ISL6744AB vs ISL9502AHRZ
ISL6744AB vs ISL9500CVZ-T
ISL6744AB vs ISL9500CVZ
ISL6744AB vs ISL9444IRZ-T7A
ISL6744AB vs ISL9444IRZ-T
ISL6744AB vs ISL9444IRZ
ISL6744AB vs ISL9444CRZ-T7A
ISL6744AB vs ISL9444CRZ-T
ISL6744AB vs ISL9444CRZ
ISL6744AB vs ISL9443IRZ-T7A
ISL6744AB vs ISL9443IRZ-T
ISL6744AB vs ISL9443IRZ
ISL6744AB vs ISL9443IRZ
ISL6744AB vs ISL8845AMUZ-T
ISL6744AB vs ISL8845AMUZ
ISL6744AB vs ISL8845AMBZ-T
ISL6744AB vs ISL8845AMBZ-T
ISL6744AB vs ISL8845AMBZ
ISL6744AB vs ISL8845AMBZ
ISL6744AB vs ISL8845AAUZ-T
ISL6744AB vs ISL8845AAUZ
ISL6744AB vs ISL8845AABZ-T
ISL6744AB vs ISL8845AABZ
ISL6744AB vs ISL8845AABZ
ISL6744AB vs ISL8843MUZ-T
ISL6744AB vs ISL8843MUZ
ISL6744AB vs ISL8843MUZ
ISL6744AB vs ISL8843MBZ-T
ISL6744AB vs ISL8843MBZ-T
ISL6744AB vs ISL8843MBZ-REN
ISL6744AB vs ISL8843MBZ
ISL6744AB vs ISL8843MBZ
ISL6744AB vs ISL8843AUZ-T
ISL6744AB vs ISL8843AUZ
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks