Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Intersil ISL6505CB
ISL6505CB
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
POWER SUPPLY CIRCUIT, ADJ
Manufacturer:
Intersil
Datasheet:
ISL6505CB Datasheet
History Price: $1.21000
In Stock: 28240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL6505CB Specification
Specification
Part No
ISL6505CB
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Controller/Monitor
Voltage - Input
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
6 mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
ISL6505CB PDF Datasheet
ISL6505CB Datasheet
Click and Download: ISL6505CB Datasheet
ISL6505CB Related Parts
ISL28022FRZ
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T7A
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-T7AR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZ-TR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FRZR5453
Renesas Electronics
IC PWR MONITOR 16QFN
ISL28022FUZ
Renesas Electronics
IC PWR MONITOR 10MSOP
ISL28022FUZ-T
Renesas Electronics
IC PWR MONITOR 10MSOP
ISL28022FUZ-T7A
Renesas Electronics
IC VOLT MONITOR PRECISION 10MSOP
ISL28022FUZ-T7AR5453
Renesas Electronics
ISL28022FUZ-T7A W/GOLD BOND WIRE
ISL28022FUZ-TR5453
Renesas Electronics
ISL28022FUZ-T W/GOLD BOND WIRE
ISL28022FUZR5453
Renesas Electronics
ISL28022FUZ W/GOLD BOND WIRE
ISL6505CB Compare Parts
ISL6505CB vs ISL9501CVZ
ISL6505CB vs ISL9501CVZ
ISL6505CB vs ISL9501CRZ-T
ISL6505CB vs ISL9501CRZ
ISL6505CB vs ISL88550AIRZ-TR5339
ISL6505CB vs ISL88550AIRZ-T7
ISL6505CB vs ISL88550AIRZ-T
ISL6505CB vs ISL88550AIRZ
ISL6505CB vs ISL8724IRZ-T
ISL6505CB vs ISL8724IRZ-T
ISL6505CB vs ISL8724IRZ
ISL6505CB vs ISL8724IRZ
ISL6505CB vs ISL8723IRZ-T
ISL6505CB vs ISL8723IRZ
ISL6505CB vs ISL68137IRBZT7AR5781
ISL6505CB vs ISL68137IRBZ-TR5781
ISL6505CB vs ISL68137IRAZT7AR5781
ISL6505CB vs ISL68137IRAZ-TR5781
ISL6505CB vs ISL68137IRAZ-T7A
ISL6505CB vs ISL68134IRBZ-TR5846
ISL6505CB vs ISL68134IRAZ-TR5845
ISL6505CB vs ISL68134IRAZ-T7A
ISL6505CB vs ISL68134IRAZ-T
ISL6505CB vs ISL68134IRAZ
ISL6505CB vs ISL68127IRBZT7AR5761
ISL6505CB vs ISL68127IRBZ-TR5761
ISL6505CB vs ISL68127IRAZ-T7A
ISL6505CB vs ISL68127IRAZ-T
ISL6505CB vs ISL68124IRAZ-T7A
ISL6505CB vs ISL68124IRAZ-T
ISL6505CB vs ISL68124IRAZ
ISL6505CB vs ISL6595DRZ-TK
ISL6505CB vs ISL6595DRZ-TK
ISL6505CB vs ISL6595DRZ-T
ISL6505CB vs ISL6595DRZ
ISL6505CB vs ISL6592DNZ-TR5196
ISL6505CB vs ISL6592DNZ-TR5196
ISL6505CB vs ISL6592DNZ-T
ISL6505CB vs ISL6506CBZ-T
ISL6505CB vs ISL6506CBZ-T
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****