☰
ISL6152CB
ISL6152CB
Obsolete
Description:  POWER SUPPLY CIRCUIT, ADJ
Manufacturer:  Intersil
Datasheet:   ISL6152CB Datasheet
History Price: $2.40000
In Stock: 43050
ISL6152CB Specification
Specification
Part No
ISL6152CB
Category
PMIC - Hot Swap Controllers
Manufacturer
Intersil
Series
IntelliTrip
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
-48V, VoIP
Features
Auto Retry
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
20V ~ 80V
Current - Output (Max)
-
Operating Temperature
0 ℃ ~ 70 ℃
Current - Supply
2.6 mA
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
ISL6152CB PDF Datasheet
ISL6152CB Related Parts
ISL6111CR
ISL6111CR
Renesas Electronics
IC HOT PLUG CTRLR PCI 20QFN
ISL6111CR-T
ISL6111CR-T
Renesas Electronics
IC HOT PLUG CTRLR PCI 20QFN
ISL6111CRZA
ISL6111CRZA
Renesas Electronics
IC HOT PLUG CTRLR PCI 20QFN
ISL6111CRZA-T
ISL6111CRZA-T
Renesas Electronics
IC HOT PLUG CTRLR PCI 20QFN
ISL6112INZA
ISL6112INZA
Renesas Electronics
IC HOT PLUG CTRLR PCI EXP 48TQFP
ISL6112INZA-T
ISL6112INZA-T
Intersil
POWER SUPPLY CIRCUIT, ADJ
ISL6112INZA-T
ISL6112INZA-T
Renesas Electronics
IC HOT PLUG CTRLR PCI EXP 48TQFP
ISL6112IRZA
ISL6112IRZA
Intersil
POWER SUPPLY CIRCUIT, ADJ
ISL6112IRZA
ISL6112IRZA
Renesas Electronics
IC HOT PLUG CTRLR PCI EXP 48QFN
ISL6112IRZA-T
ISL6112IRZA-T
Renesas Electronics
IC HOT PLUG CTRLR PCI EXP 48QFN
ISL6113IRZA
ISL6113IRZA
Intersil
POWER SUPPLY CIRCUIT, ADJ
ISL6113IRZA
ISL6113IRZA
Renesas Electronics
IC HOT PLUG CTRLR PCI EXP 48QFN
ISL6152CB Compare Parts
  • ISL6152CB vs ISL61863LIRZ
  • ISL6152CB vs ISL61863LCRZ-T
  • ISL6152CB vs ISL61863LCRZ
  • ISL6152CB vs ISL61863KIRZ-T
  • ISL6152CB vs ISL61863KIRZ
  • ISL6152CB vs ISL61863KCRZ-T
  • ISL6152CB vs ISL61863KCRZ
  • ISL6152CB vs ISL61863JIRZ-T
  • ISL6152CB vs ISL61863JIRZ
  • ISL6152CB vs ISL61863JCRZ-T
  • ISL6152CB vs ISL61863JCRZ
  • ISL6152CB vs ISL61863IIRZ-T
  • ISL6152CB vs ISL61863IIRZ
  • ISL6152CB vs ISL61863ICRZ-T
  • ISL6152CB vs ISL61863ICRZ
  • ISL6152CB vs ISL61863HIRZ-T
  • ISL6152CB vs ISL61863HIRZ
  • ISL6152CB vs ISL61863HCRZ-T
  • ISL6152CB vs ISL61863HCRZ
  • ISL6152CB vs ISL61863GIRZ-T
  • ISL6152CB vs ISL61863GIRZ
  • ISL6152CB vs ISL61863GCRZ-T
  • ISL6152CB vs ISL61863GCRZ
  • ISL6152CB vs ISL61863FIRZ-T
  • ISL6152CB vs ISL61863FIRZ
  • ISL6152CB vs ISL61863FCRZ-T
  • ISL6152CB vs ISL61863FCRZ
  • ISL6152CB vs ISL61863EIRZ-T
  • ISL6152CB vs ISL61863EIRZ
  • ISL6152CB vs ISL61863ECRZ-T
  • ISL6152CB vs ISL61863ECRZ
  • ISL6152CB vs ISL61863DIRZ-T
  • ISL6152CB vs ISL61863DIRZ
  • ISL6152CB vs ISL61863DCRZ-T
  • ISL6152CB vs ISL61863DCRZ
  • ISL6152CB vs ISL61863CIRZ-T
  • ISL6152CB vs ISL61863CIRZ
  • ISL6152CB vs ISL61863CCRZ-T
  • ISL6152CB vs ISL61863CCRZ
  • ISL6152CB vs ISL61863BIRZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.