Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Intersil ISL4244EIR
ISL4244EIR
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 3/5 32QFN
Manufacturer:
Intersil
Datasheet:
ISL4244EIR Datasheet
History Price: Obsolete
In Stock: 9040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL4244EIR Specification
Specification
Part No
ISL4244EIR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
250kbps
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
ISL4244EIR PDF Datasheet
ISL4244EIR Datasheet
Click and Download: ISL4244EIR Datasheet
ISL4244EIR Related Parts
ISL15100IRZ
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T13
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15100IRZ-T7
Renesas Electronics
IC DRIVER 1/0 16QFN
ISL15102AIRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102AIRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL15102IRZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
ISL1532AIRZ
Intersil
IC DRIVER 2/0 24QFN
ISL1533IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1534IVEZ
Intersil
IC DRIVER 2/0 20HTSSOP
ISL1535IRZ
Intersil
IC DRIVER FULL 2/0 24QFN
ISL1536IRZ
Renesas Electronics
IC DRIVER 2/0 16QFN
ISL4244EIR Compare Parts
ISL4244EIR vs ISL8563IB
ISL4244EIR vs ISL8563EIP
ISL4244EIR vs ISL8563EIB
ISL4244EIR vs ISL8563ECP
ISL4244EIR vs ISL8563ECB-T
ISL4244EIR vs ISL8563ECB
ISL4244EIR vs ISL8563ECB
ISL4244EIR vs ISL8563CP
ISL4244EIR vs ISL8563CB
ISL4244EIR vs ISL8491IP
ISL4244EIR vs ISL8491IP
ISL4244EIR vs ISL8491IBZ-T
ISL4244EIR vs ISL8491IBZ
ISL4244EIR vs ISL8491IBZ
ISL4244EIR vs ISL8491IB-T
ISL4244EIR vs ISL8491IB-T
ISL4244EIR vs ISL8491IB
ISL4244EIR vs ISL8491IB
ISL4244EIR vs ISL8491EIBZ-T
ISL4244EIR vs ISL8491EIBZ
ISL4244EIR vs ISL8491EIB-T
ISL4244EIR vs ISL8491EIB
ISL4244EIR vs ISL8490IP
ISL4244EIR vs ISL8490IP
ISL4244EIR vs ISL8490IBZ-T
ISL4244EIR vs ISL8490IBZ
ISL4244EIR vs ISL8490IB-T
ISL4244EIR vs ISL8490IB
ISL4244EIR vs ISL8490IB
ISL4244EIR vs ISL8490EIBZ-T
ISL4244EIR vs ISL8490EIBZ
ISL4244EIR vs ISL8489IP
ISL4244EIR vs ISL8489IP
ISL4244EIR vs ISL8489IB-T
ISL4244EIR vs ISL8489IB-T
ISL4244EIR vs ISL8489IB
ISL4244EIR vs ISL8489IB
ISL4244EIR vs ISL8489EIBZ-T
ISL4244EIR vs ISL8489EIBZ
ISL4244EIR vs ISL8489EIB-T
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!