☰
HIP6503CB
HIP6503CB
Obsolete
Description:  IC SUPERVISOR PWR SUP SUPPORT
Manufacturer:  Intersil
Datasheet:   HIP6503CB Datasheet
History Price: $2.12000
In Stock: 48665
HIP6503CB Specification
Specification
Part No
HIP6503CB
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (1), Linear (LDO) (4)
Number of Outputs
5
Frequency - Switching
-
Voltage/Current - Output 1
Controller, Fixed, Controller, 5V, 40mA
Voltage/Current - Output 2
Controller, Fixed, Controller, 1.8V, 300mA
Voltage/Current - Output 3
Controller, Fixed, Controller, 2.5V, 300mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
HIP6503CB PDF Datasheet
HIP6503CB Related Parts
HIP6016CB
HIP6016CB
Harris Corporation
PWM AND DUAL POWER CONTROL
HIP6016CB-T
HIP6016CB-T
Intersil
PWM AND DUAL POWER CONTROL
HIP6017CB
HIP6017CB
Harris Corporation
PWM AND DUAL POWER CONTROL
HIP6017CB-T
HIP6017CB-T
Harris Corporation
PWM AND DUAL POWER CONTROL
HIP6018BCB
HIP6018BCB
Intersil
SWITCHING CONTROLLER
HIP6018BCB
HIP6018BCB
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 24SOIC
HIP6018BCB-T
HIP6018BCB-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 24SOIC
HIP6018BCBZ
HIP6018BCBZ
Intersil
SWITCHING CONTROLLER
HIP6018BCBZ
HIP6018BCBZ
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 24SOIC
HIP6018BCBZ-T
HIP6018BCBZ-T
Renesas Electronics
IC REG TRPL BUCK/LNR SYNC 24SOIC
HIP6018CB
HIP6018CB
Harris Corporation
PWM AND DUAL POWER CONTROL
HIP6018CB-T
HIP6018CB-T
Harris Corporation
PWM AND DUAL POWER CONTROL
HIP6503CB Compare Parts
  • HIP6503CB vs HIP6521CBZA
  • HIP6503CB vs HIP6521CBZA
  • HIP6503CB vs HIP6521CBZ-T
  • HIP6503CB vs HIP6521CBZ
  • HIP6503CB vs HIP6521CB-T
  • HIP6503CB vs HIP6521CB-T
  • HIP6503CB vs HIP6521CB
  • HIP6503CB vs HIP6502BCB
  • HIP6503CB vs HIP6500BCB-T
  • HIP6503CB vs HIP6500BCB
  • HIP6503CB vs HIP6028CB
  • HIP6503CB vs HIP6021CBZ-T
  • HIP6503CB vs HIP6021CBZ
  • HIP6503CB vs HIP6021CBZ
  • HIP6503CB vs HIP6021CB-T
  • HIP6503CB vs HIP6021CB
  • HIP6503CB vs HIP6021ACB-T
  • HIP6503CB vs HIP6021ACB
  • HIP6503CB vs HIP6020CB-T
  • HIP6503CB vs HIP6020CB
  • HIP6503CB vs HIP6020ACB-T
  • HIP6503CB vs HIP6020ACB
  • HIP6503CB vs HIP6019CB-T
  • HIP6503CB vs HIP6019CB
  • HIP6503CB vs HIP6019BCBZ-T
  • HIP6503CB vs HIP6019BCBZ
  • HIP6503CB vs HIP6019BCBZ
  • HIP6503CB vs HIP6019BCB-T
  • HIP6503CB vs HIP6019BCB
  • HIP6503CB vs HIP6019BCB
  • HIP6503CB vs HIP6018CB-T
  • HIP6503CB vs HIP6018CB
  • HIP6503CB vs HIP6018BCBZ-T
  • HIP6503CB vs HIP6018BCBZ
  • HIP6503CB vs HIP6018BCBZ
  • HIP6503CB vs HIP6018BCB-T
  • HIP6503CB vs HIP6018BCB
  • HIP6503CB vs HIP6018BCB
  • HIP6503CB vs HIP6017CB-T
  • HIP6503CB vs HIP6017CB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast