☰
HIP6301CB
HIP6301CB
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Intersil
Datasheet:   HIP6301CB Datasheet
History Price: $1.31000
In Stock: 30615
HIP6301CB Specification
Specification
Part No
HIP6301CB
Category
PMIC - DC DC Switching Controllers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
PWM Signal
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
4
Output Phases
4
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Frequency - Switching
50kHz ~ 1.5MHz
Duty Cycle (Max)
75%
Synchronous Rectifier
-
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Frequency Control, Power Good
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
HIP6301CB PDF Datasheet
HIP6301CB Related Parts
HIP5020DB
HIP5020DB
Intersil
IC REG LINEAR SWITCHING REG
HIP5020DB
HIP5020DB
Harris Corporation
SWITCHING REGULATOR, CURRENT-MOD
HIP5061DS
HIP5061DS
Harris Corporation
IC REG LINEAR 7A PWM REGULATOR
HIP6002CB
HIP6002CB
Harris Corporation
SWITCHING CONTROLLER
HIP6004ACB
HIP6004ACB
Intersil
SWITCHING CONTROLLER
HIP6004ACB-T
HIP6004ACB-T
Harris Corporation
BUCK AND SYNCHRONOUS-RECTIFIER(P
HIP6004CB
HIP6004CB
Intersil
SWITCHING CONTROLLER
HIP6004CB
HIP6004CB
Harris Corporation
HIP6004 - BUCK AND SYNCHRONOUS-R
HIP6004CB-T
HIP6004CB-T
Intersil
SWITCHING CONTROLLER
HIP6005BCB
HIP6005BCB
Intersil
BUCK PWM CONTROLLER
HIP6008CB
HIP6008CB
Intersil
BUCK PULSE-WIDTH MODULATOR (PWM)
HIP6008CB-T
HIP6008CB-T
Harris Corporation
BUCK PULSE-WIDTH MODULATOR (PWM)
HIP6301CB Compare Parts
  • HIP6301CB vs HIP6311CBZA
  • HIP6301CB vs HIP6311CBZ-T
  • HIP6301CB vs HIP6311CBZ
  • HIP6301CB vs HIP6311CBZ
  • HIP6301CB vs HIP6311CB-T
  • HIP6301CB vs HIP6311CB-T
  • HIP6301CB vs HIP6311CB
  • HIP6301CB vs HIP6311CB
  • HIP6301CB vs HIP6311ACBZA-T
  • HIP6301CB vs HIP6311ACBZA
  • HIP6301CB vs HIP6311ACBZ-T
  • HIP6301CB vs HIP6311ACBZ
  • HIP6301CB vs HIP6311ACB-T
  • HIP6301CB vs HIP6311ACB
  • HIP6301CB vs HIP6311ACB
  • HIP6301CB vs HIP6304CB-T
  • HIP6301CB vs HIP6304CB
  • HIP6301CB vs HIP6303CB-T
  • HIP6301CB vs HIP6303CB-T
  • HIP6301CB vs HIP6303CB
  • HIP6301CB vs HIP6303CB
  • HIP6301CB vs HIP6303CB
  • HIP6301CB vs HIP6302VCBZ-T
  • HIP6301CB vs HIP6302VCBZ
  • HIP6301CB vs HIP6302VCB-T
  • HIP6301CB vs HIP6302VCB-T
  • HIP6301CB vs HIP6302VCB
  • HIP6301CB vs HIP6302VCB
  • HIP6301CB vs HIP6302CBZA-T
  • HIP6301CB vs HIP6302CBZA-T
  • HIP6301CB vs HIP6302CBZA
  • HIP6301CB vs HIP6302CBZA
  • HIP6301CB vs HIP6302CBZ-T
  • HIP6301CB vs HIP6302CBZ-REN
  • HIP6301CB vs HIP6302CBZ
  • HIP6301CB vs HIP6302CBZ
  • HIP6301CB vs HIP6302CB-T
  • HIP6301CB vs HIP6302CB-T
  • HIP6301CB vs HIP6302CB
  • HIP6301CB vs HIP6302CB
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.