Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Intersil HIP6004BCB
HIP6004BCB
Obsolete
PMIC - Special Purpose Regulators
Description:
SWITCHING CONTROLLER
Manufacturer:
Intersil
Datasheet:
HIP6004BCB Datasheet
History Price: $1.13000
In Stock: 43680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HIP6004BCB Specification
Specification
Part No
HIP6004BCB
Category
PMIC - Special Purpose Regulators
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel Pentium?, II, Pro
Voltage - Input
5V, 12V
Number of Outputs
1
Voltage - Output
1.3V ~ 3.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
HIP6004BCB PDF Datasheet
HIP6004BCB Datasheet
Click and Download: HIP6004BCB Datasheet
HIP6004BCB Related Parts
HIP6003CB
Harris Corporation
SWITCHING CONTROLLER
HIP6004BCB-T
Intersil
SWITCHING CONTROLLER
HIP6004BCB-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZ
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZ-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZA
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCBZA-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20SOIC
HIP6004BCR
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCR-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCRZ
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCRZ-T
Renesas Electronics
IC REG CTRLR INTEL 1OUT 20QFN
HIP6004BCV
Intersil
SWITCHING CONTROLLER
HIP6004BCB Compare Parts
HIP6004BCB vs HIP6200CB
HIP6004BCB vs HIP6013CBZ-T
HIP6004BCB vs HIP6013CBZ
HIP6004BCB vs HIP6013CBZ
HIP6004BCB vs HIP6013CB-T
HIP6004BCB vs HIP6013CB-T
HIP6004BCB vs HIP6013CB
HIP6004BCB vs HIP6013CB
HIP6004BCB vs HIP6012CV-T
HIP6004BCB vs HIP6012CV
HIP6004BCB vs HIP6012CBZ-T
HIP6004BCB vs HIP6012CBZ
HIP6004BCB vs HIP6012CBZ
HIP6004BCB vs HIP6012CBS2462
HIP6004BCB vs HIP6012CB-T
HIP6004BCB vs HIP6012CB
HIP6004BCB vs HIP6012CB
HIP6004BCB vs HIP6008CB
HIP6004BCB vs HIP6007CB-T
HIP6004BCB vs HIP6007CB
HIP6004BCB vs HIP6007CB
HIP6004BCB vs HIP6007CB
HIP6004BCB vs HIP6006CVZ-TS2462
HIP6004BCB vs HIP6006CV-T
HIP6004BCB vs HIP6006CV
HIP6004BCB vs HIP6006CV
HIP6004BCB vs HIP6006CBZ-T
HIP6004BCB vs HIP6006CBZ
HIP6004BCB vs HIP6006CBZ
HIP6004BCB vs HIP6006CB-TS2604
HIP6004BCB vs HIP6006CB-T
HIP6004BCB vs HIP6006CB
HIP6004BCB vs HIP6006CB
HIP6004BCB vs HIP6006CB
HIP6004BCB vs HIP6005CB-T
HIP6004BCB vs HIP6005CB
HIP6004BCB vs HIP6004ECVZ-T
HIP6004BCB vs HIP6004ECVZ
HIP6004BCB vs HIP6004ECVZ
HIP6004BCB vs HIP6004ECV-T
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller