☰
HIP4086AB
HIP4086AB
Obsolete
Description:  IC HALF BRIDGE DRIVER 24SOIC
Manufacturer:  Intersil
Datasheet:   HIP4086AB Datasheet
History Price: Obsolete
In Stock: 18400
HIP4086AB Specification
Specification
Part No
HIP4086AB
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
DC Motors, General Purpose
Interface
Logic, PWM
Load Type
Capacitive and Resistive
Technology
N-Channel MOSFET
Rds On (Typ)
-
Current - Output / Channel
-
Current - Peak Output
500mA
Voltage - Supply
7V ~ 15V
Voltage - Load
7V ~ 15V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
-
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
HIP4086AB PDF Datasheet
HIP4086AB Related Parts
HIP4020IB
HIP4020IB
Intersil
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IB
HIP4020IB
Harris Corporation
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IB
HIP4020IB
Renesas Electronics
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IBZ
HIP4020IBZ
Renesas Electronics
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4020IBZT
HIP4020IBZT
Renesas Electronics
IC HALF BRIDGE DRVR 500MA 20SOIC
HIP4080AIB
HIP4080AIB
Harris Corporation
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIB
HIP4080AIB
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBT
HIP4080AIBT
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZ
HIP4080AIBZ
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZ
HIP4080AIBZ
Intersil
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIBZT
HIP4080AIBZT
Renesas Electronics
IC FULL BRIDGE DRIVER 20SOIC
HIP4080AIP
HIP4080AIP
Intersil
IC FULL BRIDGE DRIVER 20DIP
HIP4086AB Compare Parts
  • HIP4086AB vs HIP4086AP
  • HIP4086AB vs HIP4086AP
  • HIP4086AB vs HIP4086AP
  • HIP4086AB vs HIP4086ABZT
  • HIP4086AB vs HIP4086ABZ
  • HIP4086AB vs HIP4086ABZ
  • HIP4086AB vs HIP4086ABT
  • HIP4086AB vs HIP4086ABT
  • HIP4086AB vs HIP4086AABZT
  • HIP4086AB vs HIP4086AABZ
  • HIP4086AB vs HIP4083APZ
  • HIP4086AB vs HIP4083APZ
  • HIP4086AB vs HIP4083AP
  • HIP4086AB vs HIP4083AP
  • HIP4086AB vs HIP4083AP
  • HIP4086AB vs HIP4083ABZT
  • HIP4086AB vs HIP4083ABZ
  • HIP4086AB vs HIP4083ABT
  • HIP4086AB vs HIP4083ABT
  • HIP4086AB vs HIP4083AB
  • HIP4086AB vs HIP4082IPZ
  • HIP4086AB vs HIP4082IP
  • HIP4086AB vs HIP4082IP
  • HIP4086AB vs HIP4082IBZTR5676
  • HIP4086AB vs HIP4082IBZT
  • HIP4086AB vs HIP4082IBZ
  • HIP4086AB vs HIP4082IBTS2457
  • HIP4086AB vs HIP4082IBT
  • HIP4086AB vs HIP4082IBT
  • HIP4086AB vs HIP4082IB
  • HIP4086AB vs HIP4082IB
  • HIP4086AB vs HIP4081IP
  • HIP4086AB vs HIP4081AIPZ
  • HIP4086AB vs HIP4081AIP
  • HIP4086AB vs HIP4081AIP
  • HIP4086AB vs HIP4081AIP
  • HIP4086AB vs HIP4081AIBZT
  • HIP4086AB vs HIP4081AIBZ
  • HIP4086AB vs HIP4081AIBT-HC
  • HIP4086AB vs HIP4081AIBT
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend