☰
HIN241IBD
HIN241IBD
Active
Description:  RS-232 TRANSMITTER/RECIEVER
Manufacturer:  Intersil
Datasheet:   HIN241IBD Datasheet
History Price: $0.60000
In Stock: 20800
HIN241IBD Specification
Specification
Part No
HIN241IBD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
HIN241IBD Related Parts
HIN14C89ECBN
HIN14C89ECBN
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
HIN200CB
HIN200CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN200CB-T
HIN200CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER W
HIN200IB
HIN200IB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB
HIN201CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB-T
HIN201CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER/R
HIN201CR-T
HIN201CR-T
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN201IB
HIN201IB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN201IP
HIN201IP
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN202ACB
HIN202ACB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202ACBN
HIN202ACBN
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202CA
HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN241IBD Compare Parts
  • HIN241IBD vs HIN241IB
  • HIN241IBD vs HIN241IA
  • HIN241IBD vs HIN241ECB
  • HIN241IBD vs HIN241ECA
  • HIN241IBD vs HIN241CBZ-T
  • HIN241IBD vs HIN241CBZ
  • HIN241IBD vs HIN241CB-T
  • HIN241IBD vs HIN241CB-T
  • HIN241IBD vs HIN241CB
  • HIN241IBD vs HIN241CB
  • HIN241IBD vs HIN241CB
  • HIN241IBD vs HIN241CAZ
  • HIN241IBD vs HIN241CA
  • HIN241IBD vs HIN241CA
  • HIN241IBD vs HIN241CA
  • HIN241IBD vs HIN241ACB
  • HIN241IBD vs HIN241ACA
  • HIN241IBD vs HIN240IN
  • HIN241IBD vs HIN240CNZ-T
  • HIN241IBD vs HIN240CNZ
  • HIN241IBD vs HIN240CN
  • HIN241IBD vs HIN240CN
  • HIN241IBD vs HIN240CN
  • HIN241IBD vs HIN239IP
  • HIN241IBD vs HIN239IB
  • HIN241IBD vs HIN239CPZ
  • HIN241IBD vs HIN239CP
  • HIN241IBD vs HIN239CP
  • HIN241IBD vs HIN239CBZ-T
  • HIN241IBD vs HIN239CBZ
  • HIN241IBD vs HIN239CB-T
  • HIN241IBD vs HIN239CB
  • HIN241IBD vs HIN239CB
  • HIN241IBD vs HIN239CB
  • HIN241IBD vs HIN238IP
  • HIN241IBD vs HIN238IBZ-T
  • HIN241IBD vs HIN238IBZ
  • HIN241IBD vs HIN238IB
  • HIN241IBD vs HIN238IB
  • HIN241IBD vs HIN238IB
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund