☰
HIN232CP
HIN232CP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  Intersil
Datasheet:   HIN232CP Datasheet
History Price: $1.09000
In Stock: 16800
HIN232CP Specification
Specification
Part No
HIN232CP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
HIN232CP PDF Datasheet
HIN232CP Related Parts
HIN14C89ECBN
HIN14C89ECBN
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
HIN200CB
HIN200CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN200CB-T
HIN200CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER W
HIN200IB
HIN200IB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB
HIN201CB
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN201CB-T
HIN201CB-T
Harris Corporation
+5V POWERED RS-232 TRANSMITTER/R
HIN201CR-T
HIN201CR-T
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN201IB
HIN201IB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN201IP
HIN201IP
Harris Corporation
5V POWERED RS-232 TRANSMITTERS/R
HIN202ACB
HIN202ACB
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202ACBN
HIN202ACBN
Harris Corporation
RS-232 TRANSMITTERS/RECIEVERS
HIN202CA
HIN202CA
Harris Corporation
RS-232 TRANSMITTER/RECEIVER
HIN232CP Description
The Renesas Electronics HIN232CP is a high-speed, low-power, dual-channel RS-232 transceiver designed for communication between data terminal equipment (DTE) and data communication equipment (DCE). This device is particularly suitable for applications requiring reliable serial communication over longer distances, such as in industrial automation, telecommunications, and computer networking. Below is a detailed overview of its specifications, features, and applications.

## Overview

The HIN232CP is designed to meet the requirements of the RS-232 standard, providing a robust solution for serial data transmission. It features a dual-channel design, allowing for simultaneous transmission and reception of data. The device operates over a wide voltage range and is optimized for low power consumption, making it ideal for battery-powered applications.

## Key Specifications

1. Device Type:
- Dual-channel RS-232 transceiver

2. Supply Voltage:
- Operating voltage range: 3.0V to 5.5V
- Typical operating voltage: 5V

3. Input/Output Voltage Levels:
- Complies with RS-232 voltage levels:
- Logic high (VOH): +3V to +15V
- Logic low (VOL): -3V to -15V

4. Data Rate:
- Maximum data rate: 120 kbps, suitable for most standard RS-232 applications.

5. Driver and Receiver Characteristics:
- Output current: ±8 mA (minimum)
- Input impedance: 3 kΩ (typical)

6. Power Consumption:
- Low power consumption: Typically 1.5 mA in active mode and less than 1 µA in shutdown mode.

7. Temperature Range:
- Operating temperature range: -40°C to +85°C, making it suitable for industrial applications.

8. Package Information:
- Available in a 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package for flexible design options.

## Features

- Dual-Channel Design: The HIN232CP supports two independent channels, allowing for simultaneous data transmission and reception.
- Low Power Operation: The device is designed for low power consumption, making it ideal for battery-operated devices and energy-efficient applications.
- Wide Supply Voltage Range: The ability to operate from 3.0V to 5.5V allows for versatility in various applications.
- High Data Rate: Capable of supporting data rates up to 120 kbps, suitable for most RS-232 communication needs.
- Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing reliability in harsh environments.

## Applications

The HIN232CP is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems and automation equipment for reliable serial communication.
- Telecommunications: Employed in modems and communication devices for data transmission.
- Computer Networking: Ideal for connecting computers and peripherals in networking applications.
- Point-of-Sale Systems: Utilized in POS terminals for communication with printers and other devices.
- Embedded Systems: Commonly used in microcontroller-based systems requiring serial communication.

## Development Support

Renesas Electronics provides extensive support for the HIN232CP, including:

- Datasheets: Comprehensive datasheets that detail electrical characteristics, pin configurations, and application circuits.
- Reference Designs: Example circuits and designs to help engineers integrate the device into their applications.
- Evaluation Boards: Development kits and evaluation boards for testing and prototyping.

## Conclusion

The Renesas Electronics HIN232CP is a high-speed, low-power dual-channel RS-232 transceiver that offers excellent performance and reliability for a wide range of applications. With its robust design, low power consumption, and compliance with RS-232 standards, it is an ideal choice for serial communication in industrial automation, telecommunications, and embedded systems. The comprehensive support from Renesas ensures that engineers can confidently implement this device in their designs, achieving reliable and efficient operation in various applications.
HIN232CP Compare Parts
  • HIN232CP vs HIN241IB
  • HIN232CP vs HIN241IA
  • HIN232CP vs HIN241ECB
  • HIN232CP vs HIN241ECA
  • HIN232CP vs HIN241CBZ-T
  • HIN232CP vs HIN241CBZ
  • HIN232CP vs HIN241CB-T
  • HIN232CP vs HIN241CB-T
  • HIN232CP vs HIN241CB
  • HIN232CP vs HIN241CB
  • HIN232CP vs HIN241CB
  • HIN232CP vs HIN241CAZ
  • HIN232CP vs HIN241CA
  • HIN232CP vs HIN241CA
  • HIN232CP vs HIN241CA
  • HIN232CP vs HIN241ACB
  • HIN232CP vs HIN241ACA
  • HIN232CP vs HIN240IN
  • HIN232CP vs HIN240CNZ-T
  • HIN232CP vs HIN240CNZ
  • HIN232CP vs HIN240CN
  • HIN232CP vs HIN240CN
  • HIN232CP vs HIN240CN
  • HIN232CP vs HIN239IP
  • HIN232CP vs HIN239IB
  • HIN232CP vs HIN239CPZ
  • HIN232CP vs HIN239CP
  • HIN232CP vs HIN239CP
  • HIN232CP vs HIN239CBZ-T
  • HIN232CP vs HIN239CBZ
  • HIN232CP vs HIN239CB-T
  • HIN232CP vs HIN239CB
  • HIN232CP vs HIN239CB
  • HIN232CP vs HIN239CB
  • HIN232CP vs HIN238IP
  • HIN232CP vs HIN238IBZ-T
  • HIN232CP vs HIN238IBZ
  • HIN232CP vs HIN238IB
  • HIN232CP vs HIN238IB
  • HIN232CP vs HIN238IB
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund