☰
EL9115IL
EL9115IL
Obsolete
Description:  CONSUMER CIRCUIT, PQCC20
Manufacturer:  Intersil
Datasheet:   EL9115IL Datasheet
History Price: $26.74000
In Stock: 44550
EL9115IL Specification
Specification
Part No
EL9115IL
Category
Linear - Video Processing
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Video Delay Line
Applications
Consumer Video
Standards
-
Control Interface
SPI
Voltage - Supply
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
20-VQFN Exposed Pad
Supplier Device Package
20-QFN (5x5)
EL9115IL PDF Datasheet
EL9115IL Related Parts
EL9115IL-T13
EL9115IL-T13
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115IL-T7
EL9115IL-T7
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115ILZ
EL9115ILZ
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115ILZ-T13
EL9115ILZ-T13
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115ILZ-T7
EL9115ILZ-T7
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115ILZ-T7R5504
EL9115ILZ-T7R5504
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115ILZ-T7R5556
EL9115ILZ-T7R5556
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115ILZ-T7S2714
EL9115ILZ-T7S2714
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115ILZR5504
EL9115ILZR5504
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115ILZS2714
EL9115ILZS2714
Renesas Electronics
IC VIDEO DELAY LINE 20QFN
EL9115IL Compare Parts
  • EL9115IL vs EL9115ILZR5504
  • EL9115IL vs EL9115ILZ-T7S2714
  • EL9115IL vs EL9115ILZ-T7R5556
  • EL9115IL vs EL9115ILZ-T7R5504
  • EL9115IL vs EL9115ILZ-T7
  • EL9115IL vs EL9115ILZ-T13
  • EL9115IL vs EL9115ILZ
  • EL9115IL vs EL9115IL-T7
  • EL9115IL vs EL9115IL-T13
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend