EL7640ILTZ-T13
EL7640ILTZ-T13
Obsolete
Description:  IC REG CONV TFT LCD 1OUT 32TQFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 8700
EL7640ILTZ-T13 Specification
Specification
Part No
EL7640ILTZ-T13
Category
PMIC - Special Purpose Regulators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, TFT LCD
Voltage - Input
2.6V ~ 5.5V
Number of Outputs
1
Voltage - Output
5.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad
Supplier Device Package
32-TQFN-EP (5x5)
EL7640ILTZ-T13 PDF Datasheet
EL7640ILTZ-T13 Related Parts
EL7520AILZ
EL7520AILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T13
EL7520AILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520AILZ-T7
EL7520AILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ
EL7520ILZ
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T13
EL7520ILZ-T13
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7520ILZ-T7
EL7520ILZ-T7
Renesas Electronics
IC REG CTRLR TFT 4OUT 20QFN
EL7571CM
EL7571CM
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CM-T13
EL7571CM-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ
EL7571CMZ
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7571CMZ-T13
EL7571CMZ-T13
Renesas Electronics
IC REG CTRLR INTEL 2OUT 20SO
EL7581IRE
EL7581IRE
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7581IRE-T13
EL7581IRE-T13
Renesas Electronics
IC REG CONV LCD 2OUT 20HTSSOP
EL7640ILTZ-T13 Compare Parts
  • EL7640ILTZ-T13 vs EL7642ILTZ-T13
  • EL7640ILTZ-T13 vs EL7642ILTZ
  • EL7640ILTZ-T13 vs EL7642AILTZ-T7
  • EL7640ILTZ-T13 vs EL7642AILTZ-T13
  • EL7640ILTZ-T13 vs EL7642AILTZ
  • EL7640ILTZ-T13 vs EL7641ILTZ-T7
  • EL7640ILTZ-T13 vs EL7641ILTZ-T13
  • EL7640ILTZ-T13 vs EL7641ILTZ
  • EL7640ILTZ-T13 vs EL7641ILTZ
  • EL7640ILTZ-T13 vs EL7641AILTZ-T7
  • EL7640ILTZ-T13 vs EL7641AILTZ-T13
  • EL7640ILTZ-T13 vs EL7641AILTZ
  • EL7640ILTZ-T13 vs EL7641AILTZ
  • EL7640ILTZ-T13 vs EL7640ILTZ-T7
  • EL7640ILTZ-T13 vs EL7640ILTZ
  • EL7640ILTZ-T13 vs EL7640ILTZ
  • EL7640ILTZ-T13 vs EL7640AILTZ-T7
  • EL7640ILTZ-T13 vs EL7640AILTZ-T13
  • EL7640ILTZ-T13 vs EL7640AILTZ
  • EL7640ILTZ-T13 vs EL7586ILZ-T7
  • EL7640ILTZ-T13 vs EL7586ILZ-T13
  • EL7640ILTZ-T13 vs EL7586ILZ
  • EL7640ILTZ-T13 vs EL7586ILZ
  • EL7640ILTZ-T13 vs EL7586AILZ-T7
  • EL7640ILTZ-T13 vs EL7586AILZ-T13
  • EL7640ILTZ-T13 vs EL7586AILZ
  • EL7640ILTZ-T13 vs EL7586AILZ
  • EL7640ILTZ-T13 vs EL7585ILZ-T7
  • EL7640ILTZ-T13 vs EL7585ILZ-T13
  • EL7640ILTZ-T13 vs EL7585ILZ
  • EL7640ILTZ-T13 vs EL7585AILZ-T7
  • EL7640ILTZ-T13 vs EL7585AILZ-T13
  • EL7640ILTZ-T13 vs EL7585AILZ
  • EL7640ILTZ-T13 vs EL7584IRZ-T7
  • EL7640ILTZ-T13 vs EL7584IRZ-T13
  • EL7640ILTZ-T13 vs EL7584IRZ
  • EL7640ILTZ-T13 vs EL7584IR-T7
  • EL7640ILTZ-T13 vs EL7584IR-T13
  • EL7640ILTZ-T13 vs EL7584IR
  • EL7640ILTZ-T13 vs EL7583IRZ-T7
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.