☰
EL2250CS
EL2250CS
Obsolete
Description:  VIDEO AMPLIFIER
Manufacturer:  Intersil
Datasheet:   EL2250CS Datasheet
History Price: $2.59000
In Stock: 11445
EL2250CS Specification
Specification
Part No
EL2250CS
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Intersil
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Voltage Feedback
Output Type
-
Number of Circuits
2
-3db Bandwidth
125 MHz
Slew Rate
275V/μs
Current - Supply
5 mA
Current - Output / Channel
100 mA
Voltage - Supply, Single/Dual (?
2.7V ~ 12V, ?.35V ~ 6V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EL2250CS PDF Datasheet
EL2250CS Related Parts
EL2250CS-T13
EL2250CS-T13
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CS-T7
EL2250CS-T7
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CSZ
EL2250CSZ
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CSZ-T13
EL2250CSZ-T13
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2250CSZ-T7
EL2250CSZ-T7
Renesas Electronics
IC AMP VOLTAGE FEEDBACK 8SOIC
EL2270CS-T13
EL2270CS-T13
Intersil
VIDEO AMPLIFIER
EL2270CSZ
EL2270CSZ
Intersil
VIDEO AMPLIFIER
EL2070CS
EL2070CS
Elantec Semiconductor
VIDEO AMPLIFIER, 1 CHANNEL(S), 1
EL2250CSZ
EL2250CSZ
Elantec Semiconductor
VIDEO AMPLIFIER
EL2270CS-T13
EL2270CS-T13
Elantec Semiconductor
ELANTEC VIDEO AMPLIFIER
EL2270CSZ
EL2270CSZ
Elantec Semiconductor
ELANTEC VIDEO AMPLIFIER
EL2357CN
EL2357CN
Elantec Semiconductor
VIDEO AMPLIFIER, 3 CHANNEL(S), 1
EL2250CS Compare Parts
  • EL2250CS vs EL2270CS-T13
  • EL2250CS vs EL2250CSZ-T7
  • EL2250CS vs EL2250CSZ-T13
  • EL2250CS vs EL2250CSZ
  • EL2250CS vs EL2250CS-T7
  • EL2250CS vs EL2250CS-T13
  • EL2250CS vs EL2470CS-02
  • EL2250CS vs EL2470CN-02
  • EL2250CS vs EL2450CS-T7
  • EL2250CS vs EL2357CS-02
  • EL2250CS vs EL2357CN
  • EL2250CS vs EL2270CSZ
  • EL2250CS vs EL2270CS-T13
  • EL2250CS vs EL2250CSZ
  • EL2250CS vs EL2070CS
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend