☰
CDP1852CE
CDP1852CE
Active
Description:  IC XPNDR 24DIP
Manufacturer:  Intersil
Datasheet:   CDP1852CE Datasheet
History Price: $4.22000
In Stock: 26800
CDP1852CE Specification
Specification
Part No
CDP1852CE
Category
Interface - I/O Expanders
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
-
Interrupt Output
No
Features
-
Output Type
-
Current - Output Source/Sink
4.4mA, 6.1mA
Clock Frequency
-
Voltage - Supply
4V ~ 6.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
CDP1852CE PDF Datasheet
CDP1852CE Compare Parts
  • CDP1852CE vs CDP1852E
  • CDP1852CE vs CDP1852CD3
  • CDP1852CE vs CDP1852CD
  • CDP1852CE vs CDP65C51M4S2357
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much