CA3140AMZ
CA3140AMZ
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   CA3140AMZ Datasheet
History Price: $3.22000
In Stock: 1000
CA3140AMZ Specification
Specification
Part No
CA3140AMZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
9V/μs
Gain Bandwidth Product
4.5 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
2 mV
Current - Supply
4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CA3140AMZ Related Parts
CA30003
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3140AMZ Description
The Renesas Electronics CA3140AMZ is a high-performance operational amplifier (op-amp) that is designed for a wide range of applications, including signal conditioning, data acquisition, and audio processing. This device is known for its high input impedance, low noise, and excellent linearity, making it suitable for both analog and digital signal processing tasks. Below is a detailed overview of the CA3140AMZ, including its specifications, features, and potential applications.

## Overview

The CA3140AMZ is a single-supply operational amplifier that combines the benefits of both bipolar and CMOS technologies. This hybrid design allows the op-amp to achieve high performance while maintaining low power consumption. The device is particularly well-suited for applications that require high precision and stability over a wide range of operating conditions.

## Key Features

1. High Input Impedance:
- The CA3140AMZ features a very high input impedance, typically in the range of 10^12 ohms. This characteristic minimizes the loading effect on the preceding circuit, making it ideal for use in high-impedance applications.

2. Low Input Offset Voltage:
- The op-amp has a low input offset voltage, typically around 0.5 mV, which ensures accurate signal amplification and minimizes errors in precision applications.

3. Wide Supply Voltage Range:
- The CA3140AMZ can operate over a wide supply voltage range, typically from 3V to 36V, allowing for flexibility in various circuit designs.

4. High Slew Rate:
- The device boasts a high slew rate of approximately 13 V/µs, enabling it to respond quickly to rapid changes in input signals. This feature is particularly important in applications involving fast signal processing.

5. Low Noise:
- The op-amp is designed to provide low noise performance, making it suitable for audio and other sensitive applications where signal integrity is critical.

6. Temperature Stability:
- The CA3140AMZ exhibits good temperature stability, ensuring consistent performance across a wide temperature range, typically from -40°C to +85°C.

7. Single-Supply Operation:
- The device can operate from a single power supply, simplifying circuit design and reducing the number of required components.

## Specifications

- Type: Single Operational Amplifier
- Input Impedance: Typically 10^12 ohms
- Input Offset Voltage: Typically 0.5 mV
- Supply Voltage Range: 3V to 36V
- Slew Rate: Approximately 13 V/µs
- Gain Bandwidth Product: Typically 1 MHz
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB
- Power Supply Rejection Ratio (PSRR): Typically 100 dB
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in various packages, including SOIC (Small Outline Integrated Circuit)

## Applications

The Renesas Electronics CA3140AMZ is suitable for a variety of applications, including but not limited to:

- Signal Conditioning: Used in circuits that require amplification and conditioning of analog signals from sensors and transducers.
- Data Acquisition Systems: Ideal for use in data acquisition systems where high precision and low noise are essential.
- Audio Processing: Employed in audio amplifiers and mixers to enhance signal quality and reduce distortion.
- Instrumentation: Suitable for use in precision measurement instruments that require accurate signal amplification.
- Active Filters: Can be used in active filter designs to achieve desired frequency response characteristics.

## Conclusion

The Renesas Electronics CA3140AMZ operational amplifier is a high-performance device that offers a combination of high input impedance, low noise, and excellent linearity. Its versatility and reliability make it suitable for a wide range of applications in signal conditioning, data acquisition, and audio processing. For specific applications and detailed design considerations, it is recommended to refer to the manufacturer%27s datasheet and technical documentation to ensure optimal performance and integration into electronic systems.
CA3140AMZ Compare Parts
  • CA3140AMZ vs CA3493T
  • CA3140AMZ vs CA3493E
  • CA3140AMZ vs CA3440T
  • CA3140AMZ vs CA3440M
  • CA3140AMZ vs CA3440E
  • CA3140AMZ vs CA3420EZ
  • CA3140AMZ vs CA3420E
  • CA3140AMZ vs CA3420E
  • CA3140AMZ vs CA3410E
  • CA3140AMZ vs CA3280E
  • CA3140AMZ vs CA3260EZ
  • CA3140AMZ vs CA3260E
  • CA3140AMZ vs CA3260E
  • CA3140AMZ vs CA3260E
  • CA3140AMZ vs CA3260AEZ
  • CA3140AMZ vs CA3260AE
  • CA3140AMZ vs CA3260AE
  • CA3140AMZ vs CA3260AE
  • CA3140AMZ vs CA3240EZ
  • CA3140AMZ vs CA3240E
  • CA3140AMZ vs CA3240E
  • CA3140AMZ vs CA3240AEZ
  • CA3140AMZ vs CA3240AEZ
  • CA3140AMZ vs CA3240AE
  • CA3140AMZ vs CA3240AE
  • CA3140AMZ vs CA3177E
  • CA3140AMZ vs CA3160T
  • CA3140AMZ vs CA3160AE
  • CA3140AMZ vs CA3140T
  • CA3140AMZ vs CA3140MZ96S2705
  • CA3140AMZ vs CA3140MZ96
  • CA3140AMZ vs CA3140MZ
  • CA3140AMZ vs CA3140M96
  • CA3140AMZ vs CA3140M96
  • CA3140AMZ vs CA3140M
  • CA3140AMZ vs CA3140M
  • CA3140AMZ vs CA3140EZ
  • CA3140AMZ vs CA3140E
  • CA3140AMZ vs CA3140AT/B
  • CA3140AMZ vs CA3140AT
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.