Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Harris Corporation CA3075
CA3075
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AUDIO 1 CIRCUIT
Manufacturer:
Harris Corporation
Datasheet:
CA3075 Datasheet
History Price: $4.64000
In Stock: 47040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CA3075 Specification
Specification
Part No
CA3075
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CA3075 PDF Datasheet
CA3075 Datasheet
Click and Download: CA3075 Datasheet
CA3075 Related Parts
CA30003
Harris Corporation
HIGH RELIABILITY DC AMPLIFIER
CA3038A3
Harris Corporation
DIFFERENTIAL/CASCODE AMPLIFIER
CA3054
Intersil
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054M96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3054MZ96
Renesas Electronics
IC OPAMP DIFF 2 CIRCUIT 14SOIC
CA3060E
Harris Corporation
IC OPAMP GP 3 CIRCUIT 16DIP
CA3078AE
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
CA3078AE
Renesas Electronics
MICROPOWER OP AMP
CA3078AM
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8SOIC
CA3078AT
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3078AT/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
CA3075 Compare Parts
CA3075 vs CA3493T
CA3075 vs CA3493E
CA3075 vs CA3440T
CA3075 vs CA3440M
CA3075 vs CA3440E
CA3075 vs CA3420EZ
CA3075 vs CA3420E
CA3075 vs CA3420E
CA3075 vs CA3410E
CA3075 vs CA3280E
CA3075 vs CA3260EZ
CA3075 vs CA3260E
CA3075 vs CA3260E
CA3075 vs CA3260E
CA3075 vs CA3260AEZ
CA3075 vs CA3260AE
CA3075 vs CA3260AE
CA3075 vs CA3260AE
CA3075 vs CA3240EZ
CA3075 vs CA3240E
CA3075 vs CA3240E
CA3075 vs CA3240AEZ
CA3075 vs CA3240AEZ
CA3075 vs CA3240AE
CA3075 vs CA3240AE
CA3075 vs CA3177E
CA3075 vs CA3160T
CA3075 vs CA3160AE
CA3075 vs CA3140T
CA3075 vs CA3140MZ96S2705
CA3075 vs CA3140MZ96
CA3075 vs CA3140MZ
CA3075 vs CA3140M96
CA3075 vs CA3140M96
CA3075 vs CA3140M
CA3075 vs CA3140M
CA3075 vs CA3140EZ
CA3075 vs CA3140E
CA3075 vs CA3140AT/B
CA3075 vs CA3140AT
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much