5962-85016013A
5962-85016013A
Active
Description:  INTERRUPT CONTROLLER
Manufacturer:  Intersil
History Price: $85.22000
In Stock: 38700
5962-85016013A Specification
Specification
Part No
5962-85016013A
Category
Interface - Specialized
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller
Interface
System Bus
Voltage - Supply
4.5V ~ 5.5V
Package / Case
28-CLCC
Supplier Device Package
28-CLCC (11.46x11.46)
Mounting Type
Surface Mount
5962-85016013A PDF Datasheet
5962-85016013A Related Parts
5962-8552801RA
5962-8552801RA
Harris Corporation
CMOS BUS ARBITER
5962-89629013X
5962-89629013X
Analog Devices
IC INTERFACE SPECIALIZED 28LCC
5962-8962901LA
5962-8962901LA
Analog Devices
DUAL MARKED (AD7569S)
5962-8962902LA
5962-8962902LA
Analog Devices
LINEAR, 8-BIT ANALOG I/O SYSTEM,
5962-8962902LX
5962-8962902LX
Analog Devices
IC INTERFACE SPECIALIZED 24CDIP
5962-9054302MQA
5962-9054302MQA
Harris Corporation
DMA CONTROLLER, 4 CHANNEL(S), 8M
5962-9054302MQA
5962-9054302MQA
Intersil
DMA CONTROLLER, 4 CHANNEL(S), 8M
5962-9054305MXA
5962-9054305MXA
Harris Corporation
CMOS HIGH PERFORMANCE PROGRAMMAB
5962-9054301MQA
5962-9054301MQA
Harris Corporation
CMOS HIGH PERFORMANCE PROGRAMMAB
5962-8757502QA
5962-8757502QA
Advanced Micro Devices
DMA CONTROLLER
5962-85016013A Compare Parts
  • 5962-85016013A vs 5962-9054302MQA
  • 5962-85016013A vs 5962-9054302MQA
  • 5962-85016013A vs 5962-8962902LX
  • 5962-85016013A vs 5962-8962902LA
  • 5962-85016013A vs 5962-8962901LA
  • 5962-85016013A vs 5962-89629013X
  • 5962-85016013A vs 5962-8552801RA
  • 5962-85016013A vs 5962-9054301MQA
  • 5962-85016013A vs 5962-8757502QA
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.