☰
AUIPS6021
AUIPS6021
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220
Manufacturer:  Infineon Technologies
Datasheet:   AUIPS6021 Datasheet
History Price: Obsolete
In Stock: 37945
AUIPS6021 Specification
Specification
Part No
AUIPS6021
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
24mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220
Package / Case
TO-220-5
AUIPS6021 PDF Datasheet
AUIPS6021 Related Parts
AUIPS1011
AUIPS1011
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1011R
AUIPS1011R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011RTRL
AUIPS1011RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011S
AUIPS1011S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1011STRL
AUIPS1011STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1021
AUIPS1021
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1021R
AUIPS1021R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021S
AUIPS1021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1025R
AUIPS1025R
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1025RTRL
AUIPS1025RTRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1031
AUIPS1031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1031R
AUIPS1031R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS6021 Description
The International Rectifier AUIPS6021 is a high-performance integrated circuit designed for use in various power management applications. This device is particularly well-suited for driving high-side and low-side MOSFETs in synchronous buck converters, motor drives, and other power conversion systems. Below is a detailed overview of the AUIPS6021, including its specifications and key features.

## Key Features

1. Integrated Driver:
- The AUIPS6021 features a high-speed gate driver that can drive both N-channel MOSFETs and IGBTs. This integration simplifies the design of power circuits by reducing the number of external components required.

2. High and Low-Side Drive Capability:
- The device is capable of driving high-side and low-side MOSFETs, making it suitable for synchronous buck converters and half-bridge configurations. This flexibility allows for efficient power conversion in various applications.

3. Gate Drive Voltage:
- The AUIPS6021 can provide a gate drive voltage of up to 10V, which is ideal for fully enhancing most N-channel MOSFETs. This ensures optimal performance and efficiency in power conversion applications.

4. Fast Switching Speed:
- The integrated driver is designed for fast switching, which minimizes switching losses and improves overall efficiency. This is particularly important in high-frequency applications where efficiency is critical.

5. Bootstrap Capability:
- The AUIPS6021 includes a bootstrap circuit that allows for high-side driving without the need for an external power supply. This feature simplifies the design and reduces the overall component count.

6. Protection Features:
- The device includes several protection features, such as:
- Under-voltage Lockout (UVLO): Prevents the driver from operating when the supply voltage is below a certain threshold, protecting the MOSFETs from insufficient gate drive voltage.
- Thermal Shutdown: Protects the device from overheating by shutting down the driver if the junction temperature exceeds a specified limit.

7. Low Quiescent Current:
- The AUIPS6021 is designed to have a low quiescent current, which is beneficial for battery-operated and energy-efficient applications. This feature helps to extend battery life in portable devices.

8. Compact Package:
- The AUIPS6021 is available in a compact surface-mount package, which is suitable for space-constrained applications. The small footprint allows for easier integration into various designs.

## Specifications Summary

- Driver Type: High-side and low-side MOSFET driver
- Gate Drive Voltage: Up to 10V
- Switching Speed: Fast switching capability
- Bootstrap Circuit: Integrated for high-side driving
- Under-voltage Lockout (UVLO): Yes
- Thermal Shutdown: Yes
- Quiescent Current: Low
- Package Type: Available in a compact surface-mount package (e.g., SOIC-8)

## Applications

The AUIPS6021 is suitable for a wide range of applications, including:
- Synchronous buck converters for DC-DC power supplies
- Motor drives for electric vehicles and industrial applications
- Power management in consumer electronics
- Power supplies for telecommunications equipment
- Renewable energy systems, such as solar inverters

## Conclusion

The International Rectifier AUIPS6021 is a versatile and efficient integrated driver designed for high-performance power management applications. With its ability to drive both high-side and low-side MOSFETs, fast switching speeds, and built-in protection features, it is an excellent choice for engineers looking to design efficient and reliable power conversion systems. Its compact package and low quiescent current make it particularly suitable for space-constrained and energy-efficient applications, making the AUIPS6021 a valuable component in modern electronic designs.
AUIPS6021 Compare Parts
  • AUIPS6021 vs AUIR33402S
  • AUIPS6021 vs AUIR33401STRL
  • AUIPS6021 vs AUIR33401S
  • AUIPS6021 vs AUIR3330STRL
  • AUIPS6021 vs AUIR3330S
  • AUIPS6021 vs AUIR3320STRL
  • AUIPS6021 vs AUIR3320S
  • AUIPS6021 vs AUIR3317STRL
  • AUIPS6021 vs AUIR3317STRL
  • AUIPS6021 vs AUIR3317S
  • AUIPS6021 vs AUIR3317
  • AUIPS6021 vs AUIR3316STRL
  • AUIPS6021 vs AUIR3316S-INF
  • AUIPS6021 vs AUIR3316S
  • AUIPS6021 vs AUIR3316
  • AUIPS6021 vs AUIR3315STRL
  • AUIPS6021 vs AUIR3315S
  • AUIPS6021 vs AUIR3315
  • AUIPS6021 vs AUIR3314STRL
  • AUIPS6021 vs AUIR3314S
  • AUIPS6021 vs AUIR3314
  • AUIPS6021 vs AUIR3313STRL
  • AUIPS6021 vs AUIR3313S
  • AUIPS6021 vs AUIR3313
  • AUIPS6021 vs AUIPS7221RTRL
  • AUIPS6021 vs AUIPS7221R
  • AUIPS6021 vs AUIPS72211RTRL
  • AUIPS6021 vs AUIPS72211R
  • AUIPS6021 vs AUIPS7145RTRL
  • AUIPS6021 vs AUIPS7145R
  • AUIPS6021 vs AUIPS71451GTR
  • AUIPS6021 vs AUIPS71451G
  • AUIPS6021 vs AUIPS7142GTR
  • AUIPS6021 vs AUIPS7142G
  • AUIPS6021 vs AUIPS7141RTRL
  • AUIPS6021 vs AUIPS7141R
  • AUIPS6021 vs AUIPS71411GTR
  • AUIPS6021 vs AUIPS71411G
  • AUIPS6021 vs AUIPS7125RTRL
  • AUIPS6021 vs AUIPS7125R
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)