☰
AUIPS1021
AUIPS1021
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220
Manufacturer:  Infineon Technologies
Datasheet:   AUIPS1021 Datasheet
History Price: Obsolete
In Stock: 41380
AUIPS1021 Specification
Specification
Part No
AUIPS1021
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
13.5A
Rds On (Typ)
20mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220
Package / Case
TO-220-3
AUIPS1021 PDF Datasheet
AUIPS1021 Related Parts
AUIPS1011
AUIPS1011
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1011R
AUIPS1011R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011RTRL
AUIPS1011RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011S
AUIPS1011S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1011STRL
AUIPS1011STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1021R
AUIPS1021R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021S
AUIPS1021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1025R
AUIPS1025R
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1025RTRL
AUIPS1025RTRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1031
AUIPS1031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1031R
AUIPS1031R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1031RTRL
AUIPS1031RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021 Compare Parts
  • AUIPS1021 vs AUIR33402S
  • AUIPS1021 vs AUIR33401STRL
  • AUIPS1021 vs AUIR33401S
  • AUIPS1021 vs AUIR3330STRL
  • AUIPS1021 vs AUIR3330S
  • AUIPS1021 vs AUIR3320STRL
  • AUIPS1021 vs AUIR3320S
  • AUIPS1021 vs AUIR3317STRL
  • AUIPS1021 vs AUIR3317STRL
  • AUIPS1021 vs AUIR3317S
  • AUIPS1021 vs AUIR3317
  • AUIPS1021 vs AUIR3316STRL
  • AUIPS1021 vs AUIR3316S-INF
  • AUIPS1021 vs AUIR3316S
  • AUIPS1021 vs AUIR3316
  • AUIPS1021 vs AUIR3315STRL
  • AUIPS1021 vs AUIR3315S
  • AUIPS1021 vs AUIR3315
  • AUIPS1021 vs AUIR3314STRL
  • AUIPS1021 vs AUIR3314S
  • AUIPS1021 vs AUIR3314
  • AUIPS1021 vs AUIR3313STRL
  • AUIPS1021 vs AUIR3313S
  • AUIPS1021 vs AUIR3313
  • AUIPS1021 vs AUIPS7221RTRL
  • AUIPS1021 vs AUIPS7221R
  • AUIPS1021 vs AUIPS72211RTRL
  • AUIPS1021 vs AUIPS72211R
  • AUIPS1021 vs AUIPS7145RTRL
  • AUIPS1021 vs AUIPS7145R
  • AUIPS1021 vs AUIPS71451GTR
  • AUIPS1021 vs AUIPS71451G
  • AUIPS1021 vs AUIPS7142GTR
  • AUIPS1021 vs AUIPS7142G
  • AUIPS1021 vs AUIPS7141RTRL
  • AUIPS1021 vs AUIPS7141R
  • AUIPS1021 vs AUIPS71411GTR
  • AUIPS1021 vs AUIPS71411G
  • AUIPS1021 vs AUIPS7125RTRL
  • AUIPS1021 vs AUIPS7125R
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)