Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel TN80L188EA13
TN80L188EA13
Obsolete
Embedded - Microprocessors
Description:
IC MPU I186 13MHZ 68PLCC
Manufacturer:
Intel
Datasheet:
TN80L188EA13 Datasheet
History Price: $9.34000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TN80L188EA13 Specification
Specification
Part No
TN80L188EA13
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
i186
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C186
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
13MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
3.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
TN80L188EA13 PDF Datasheet
TN80L188EA13 Datasheet
Click and Download: TN80L188EA13 Datasheet
TN80L188EA13 Related Parts
TN80C186EA-13
Rochester Electronics
IC MPU I186 13MHZ 68PLCC
TN80C186EB-16
Rochester Electronics
IC MPU I186 16MHZ 84PLCC
TN80C186XL-12
Rochester Electronics
IC MPU I186 12MHZ 68PLCC
TN80C188EA20
Intel
IC MPU I186 20MHZ 68PLCC
TN80C186EB-13
Rochester Electronics
IC MPU I186 13MHZ 84PLCC
TN80C186EB-20
Rochester Electronics
TN80C186EB-20 MICROPROCESSOR, 16
TN80L188EA13 Compare Parts
TN80L188EA13 vs TN80C186XL-12
TN80L188EA13 vs TN80C186EB-16
TN80L188EA13 vs TN80C186EA-13
TN80L188EA13 vs TN80C186EB-20
TN80L188EA13 vs TN80C186EB-13
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you