Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Intel TN80C196KC20
TN80C196KC20
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT ROMLESS 68PLCC
Manufacturer:
Intel
Datasheet:
TN80C196KC20 Datasheet
History Price: Active
In Stock: 22200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TN80C196KC20 Specification
Specification
Part No
TN80C196KC20
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
80C
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MCS 96
Core Size
16-Bit
Speed
20MHz
Connectivity
SIO
Peripherals
PWM, WDT
Number of I/O
48
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
488 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
68-PLCC
TN80C196KC20 PDF Datasheet
TN80C196KC20 Datasheet
Click and Download: TN80C196KC20 Datasheet
TN80C196KC20 Related Parts
TN80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ
TN80C152JB
Intel
16-BIT EMBEDDED PROCESSSOR
TN80C196NT
Rochester Electronics
IC MCU 16BIT
TN8797BH
Rochester Electronics
IC MCU 16BIT
TN87C196KC-20
Rochester Electronics
IC MCU 16BIT 16KB OTP 68PLCC
TN87C196KD
Rochester Electronics
87C196KD - 16-BIT MICROCONTROLLE
TN87C196KJ
Intel
196 MICROPROCESSOR
TN87C251SA16
Intel
IC MCU 8BIT 8KB OTP 44PLCC
TN87C251SQ16
Intel
IC MCU 8BIT 16KB OTP 44PLCC
TN87C51FA
Rochester Electronics
IC MCU 8BIT
TN87C51FA-1
Rochester Electronics
IC MCU 8BIT
TN87C51FC-1
Rochester Electronics
IC MCU
TN80C196KC20 Compare Parts
TN80C196KC20 vs TN87C51FC24
TN80C196KC20 vs TN87C51FC-1
TN80C196KC20 vs TN87C51FA-1
TN80C196KC20 vs TN87C51FA
TN80C196KC20 vs TN87C251SQ16
TN80C196KC20 vs TN87C251SA16
TN80C196KC20 vs TN87C196KJ
TN80C196KC20 vs TN87C196KD
TN80C196KC20 vs TN87C196KC-20
TN80C196KC20 vs TN8797BH
TN80C196KC20 vs TN80C196NT
TN80C196KC20 vs TN80C152JB
TN80C196KC20 vs TN80C151SB16
TN80C196KC20 vs TN80C196KC-20
TN80C196KC20 vs TN80C196KB-16
TN80C196KC20 vs TN80C152JA-G
TN80C196KC20 vs TN80C152JA-1-G
TN80C196KC20 vs TN8097BH
TN80C196KC20 vs TN87C51FC
Customer Reviews
4.95 out of 5.00 stars from 78 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.