Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel TE28F008B3T110
TE28F008B3T110
Active
Memory
Description:
IC FLASH 8MBIT CUI 40TSOP
Manufacturer:
Intel
Datasheet:
TE28F008B3T110 Datasheet
History Price: $4.00000
In Stock: 28145
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TE28F008B3T110 Specification
Specification
Part No
TE28F008B3T110
Category
Memory
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - Boot Block
Memory Size
8Mbit
Memory Organization
1M x 8
Memory Interface
CUI
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
110 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
40-TSOP
TE28F008B3T110 PDF Datasheet
TE28F008B3T110 Datasheet
Click and Download: TE28F008B3T110 Datasheet
TE28F008B3T110 Related Parts
TE28F008BET120
Intel
IC FLASH 8MBIT PARALLEL 40TSOP
TE28F008BVT90
Intel
IC FLASH 8MBIT PARALLEL 40TSOP
TE28F010-90
Rochester Electronics
TE28F010-90
TE28F128J3D75A
Micron Technology
IC FLASH 128MBIT PARALLEL 56TSOP
TE28F128J3D75B TR
Micron Technology
IC FLASH 128MBIT PARALLEL 56TSOP
TE28F128P30B85A
Micron Technology
IC FLASH 128MBIT PAR 56TSOP
TE28F128P30T85A
Intel
IC FLASH 128MBIT PAR 56TSOP
TE28F128P30T85A
Nexperia
IC FLASH 128MBIT PARALLEL 56TSOP
TE28F128P30T85A
Micron Technology
IC FLASH 128MBIT PAR 56TSOP
TE28F128P33B85A
Micron Technology
IC FLASH 128MBIT PAR 56TSOP
TE28F128P33T85A
Micron Technology
IC FLASH 128MBIT PAR 56TSOP
TE28F160B3BA110S
Intel
16M-BIT FLASH MEM, PARALLEL
TE28F008B3T110 Compare Parts
TE28F008B3T110 vs TE28F800C3BA90
TE28F008B3T110 vs TE28F800B5B90
TE28F008B3T110 vs TE28F800B3TA120
TE28F008B3T110 vs TE28F800B3B110
TE28F008B3T110 vs TE28F640P33T85A
TE28F008B3T110 vs TE28F640P33B85A
TE28F008B3T110 vs TE28F640P30T85A
TE28F008B3T110 vs TE28F640P30B85A
TE28F008B3T110 vs TE28F640J3D75B TR
TE28F008B3T110 vs TE28F640J3D75A
TE28F008B3T110 vs TE28F400CVT80
TE28F008B3T110 vs TE28F400CEB120
TE28F008B3T110 vs TE28F320J3D75A
TE28F008B3T110 vs TE28F320J3D75A
TE28F008B3T110 vs TE28F320C3TD70A
TE28F008B3T110 vs TE28F256P33TFA
TE28F008B3T110 vs TE28F256P33T95A
TE28F008B3T110 vs TE28F256P33T95A
TE28F008B3T110 vs TE28F256P33BFA
TE28F008B3T110 vs TE28F256P33B95A
TE28F008B3T110 vs TE28F256P30TFA
TE28F008B3T110 vs TE28F256P30T95A
TE28F008B3T110 vs TE28F256P30BFA
TE28F008B3T110 vs TE28F256P30B95A
TE28F008B3T110 vs TE28F256J3F105A
TE28F008B3T110 vs TE28F256J3D95B TR
TE28F008B3T110 vs TE28F256J3D95A
TE28F008B3T110 vs TE28F160C3TD70A
TE28F008B3T110 vs TE28F160C3BD90A
TE28F008B3T110 vs TE28F160C3BD70A
TE28F008B3T110 vs TE28F160B3TD70A
TE28F008B3T110 vs TE28F160B3BD70A
TE28F008B3T110 vs TE28F160B3BA110S
TE28F008B3T110 vs TE28F128P33T85A
TE28F008B3T110 vs TE28F128P33B85A
TE28F008B3T110 vs TE28F128P30T85A
TE28F008B3T110 vs TE28F128P30T85A
TE28F008B3T110 vs TE28F128P30T85A
TE28F008B3T110 vs TE28F128P30B85A
TE28F008B3T110 vs TE28F128J3D75B TR
Customer Reviews
4.95 out of 5.00 stars from 172 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.