Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel RH80536NC0171M
RH80536NC0171M
Active
Embedded - Microprocessors
Description:
IC MPU 360 1.4GHZ 478PPGA
Manufacturer:
Intel
Datasheet:
RH80536NC0171M Datasheet
History Price: $53.33000
In Stock: 200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RH80536NC0171M Specification
Specification
Part No
RH80536NC0171M
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
360
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Intel? Celeron? D Processor 360
Number of Cores/Bus Width
1 Core, 64-Bit
Speed
1.4GHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
1.26V, 1.004V, 1.292V
Operating Temperature
100 ℃ (TJ)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
478-PGA
RH80536NC0171M PDF Datasheet
RH80536NC0171M Datasheet
Click and Download: RH80536NC0171M Datasheet
RH80536NC0171M Related Parts
RH80530GD006512
Intel
TUALITAN PENTIUM PROCESSOR
RH80530GZ004512
Intel
MICROPROCESSOR, 32-BIT, 1066MHZ,
RH80530GZ006512
Intel
IC MPU 2 1.13GHZ 478PPGA
RH80530GZ009512
Intel
MICROPROCESSOR, 32-BIT, 1200MHZ,
RH80530GZ866512
Intel
IC MPU INTEL 866MHZ 478PPGA
RH80530MZ733256
Intel
TUALITAN PENTIUM PROCESSOR
RH80530NZ001256
Intel
IC MPU 1 1GHZ 478FCPGA
RH80530NZ012256
Intel
TUALITAN MICROPROCESSOR, PENTIUM
RH80530NZ014256
Intel
TUALITAN MICROPROCESSOR, PENTIUM
RH80530WZ004256
Intel
TUALITAN MICROPROCESSOR, PENTIUM
RH80530WZ006256
Intel
TUALITAN PENTIUM PROCESSOR
RH80532GC029512
Intel
IC MPU 2 1.7GHZ 478FCPGA
RH80536NC0171M Compare Parts
RH80536NC0171M vs RH80554RC009512
RH80536NC0171M vs RH80536NC0291M
RH80536NC0171M vs RH80536NC0251M
RH80536NC0171M vs RH80536GE051MS L7VB
RH80536NC0171M vs RH80536GE0512M
RH80536NC0171M vs RH80536GE0462M
RH80536NC0171M vs RH80536GE0412M
RH80536NC0171M vs RH80536GE0362M
RH80536NC0171M vs RH80536GE0302M
RH80536NC0171M vs RH80536GC0292M
RH80536NC0171M vs RH80536GC0252M
RH80536NC0171M vs RH80536GC0212M
RH80536NC0171M vs RH80535NC021512
RH80536NC0171M vs RH80535NC017512
RH80536NC0171M vs RH80535NC013512
RH80536NC0171M vs RH80535NC009512
RH80536NC0171M vs RH80535GC0291M
RH80536NC0171M vs RH80535GC0251M
RH80536NC0171M vs RH80535GC0211M
RH80536NC0171M vs RH80535GC0131M
RH80536NC0171M vs RH80532NC056256
RH80536NC0171M vs RH80532NC049256
RH80536NC0171M vs RH80532NC009256
RH80536NC0171M vs RH80532GC049512
RH80536NC0171M vs RH80532GC029512
RH80536NC0171M vs RH80530WZ006256
RH80536NC0171M vs RH80530WZ004256
RH80536NC0171M vs RH80530NZ014256
RH80536NC0171M vs RH80530NZ012256
RH80536NC0171M vs RH80530NZ001256
RH80536NC0171M vs RH80530MZ733256
RH80536NC0171M vs RH80530GZ866512
RH80536NC0171M vs RH80530GZ009512
RH80536NC0171M vs RH80530GZ006512
RH80536NC0171M vs RH80530GZ004512
RH80536NC0171M vs RH80530GD006512
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!