RGE7501MC
RGE7501MC
Active
Description:  INTEL E7501 CHIPSET MEMORY CONTR
Manufacturer:  Intel
Datasheet:   RGE7501MC Datasheet
History Price: $102.13000
In Stock: 29200
RGE7501MC Specification
Specification
Part No
RGE7501MC
Category
Memory - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Controller Hub
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
1005-BBGA, FCBGA
Supplier Device Package
1005-FCBGA (42.5x42.5)
RGE7501MC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store