☰
RG82875
RG82875
Active
Description:  INTEL 82875P MEMORY CONTROLLER
Manufacturer:  Intel
Datasheet:   RG82875 Datasheet
History Price: $56.94000
In Stock: 32100
RG82875 Specification
Specification
Part No
RG82875
Category
Memory - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
1005-BBGA, FCBGA
Supplier Device Package
1005-FCBGA (42.5x42.5)
RG82875 PDF Datasheet
RG82875 Compare Parts
  • RG82875 vs RG82852GME
  • RG82875 vs RG82852GM
  • RG82875 vs RG82848P
  • RG82875 vs RG82845
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much