☰
RG82865PE
RG82865PE
Active
Description:  82865PE/82865P CHIPSET MEMORY CO
Manufacturer:  Intel
Datasheet:   RG82865PE Datasheet
History Price: $3.67000
In Stock: 9280
RG82865PE Specification
Specification
Part No
RG82865PE
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
-
Core Processor
-
Program Memory Type
-
Controller Series
-
RAM Size
-
Interface
-
Number of I/O
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
RG82865PE Compare Parts
  • RG82865PE vs RG82865GV
  • RG82865PE vs RG82865G
  • RG82865PE vs RG82845GV
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet