☰
RG82848P
RG82848P
Active
Description:  MEMORY CONTROLLER, CMOS, PBGA932
Manufacturer:  Intel
Datasheet:   RG82848P Datasheet
History Price: $3.33000
In Stock: 4080
RG82848P Specification
Specification
Part No
RG82848P
Category
Memory - Controllers
Manufacturer
Intel
Series
82848P
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
932-BGA, FCBGA
Supplier Device Package
932-FCBGA (37.5x37.5)
RG82848P PDF Datasheet
RG82848P Compare Parts
  • RG82848P vs RG82870P2
  • RG82848P vs RG82852GME
  • RG82848P vs RG82852GM
  • RG82848P vs RG82845
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much