☰
RCGD16588FB
RCGD16588FB
Active
Description:  RECEIVER, BIPOLAR, PBGA132
Manufacturer:  Intel
Datasheet:   RCGD16588FB Datasheet
History Price: $37.33000
In Stock: 38420
RCGD16588FB Specification
Specification
Part No
RCGD16588FB
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Intel
Series
GD16588
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/1
Duplex
-
Receiver Hysteresis
-
Data Rate
10.66Gbps
Voltage - Supply
3.135V ~ 3.465V, 4.94V ~ 5.46V
Operating Temperature
0 ℃ ~ 70 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
132-BGA
Supplier Device Package
132-BGA (13x13)
RCGD16588FB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!