☰
R8206
R8206
Active
Description:  ERROR DETECTION/CORRECTION
Manufacturer:  Intel
Datasheet:   R8206 Datasheet
History Price: $37.33000
In Stock: 47050
R8206 Specification
Specification
Part No
R8206
Category
Logic - Specialty Logic
Manufacturer
Intel
Series
8206
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Error Detection and Correction
Supply Voltage
4.5V ~ 5.5V
Number of Bits
3
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
68-CLCC
Supplier Device Package
68-CLCC
R8206 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.