☰
PRIXP423ABD
PRIXP423ABD
Active
Description:  IC MPU IXP423 533MHZ PBGA492
Manufacturer:  Intel
Datasheet:   PRIXP423ABD Datasheet
History Price: $33.05000
In Stock: 6680
PRIXP423ABD Specification
Specification
Part No
PRIXP423ABD
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
IXP423
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Intel? IXP42X
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
533MHz
Co-Processors/DSP
Communications; Network Processor Engine, Math Engine; Multiply Accumulate
RAM Controllers
SDRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100Mbps (2)
SATA
-
USB
USB 1.1 (1)
Voltage - I/O
3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
3DES, AES, DES, MD5, SHA-1
Package / Case
Surface Mount
Supplier Device Package
492-BBGA
PRIXP423ABD PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods