☰
P82C088
P82C088
Active
Description:  DRAM CONTROLLER, 1M X 8, CMOS
Manufacturer:  Intel
Datasheet:   P82C088 Datasheet
History Price: $20.66000
In Stock: 6190
P82C088 Specification
Specification
Part No
P82C088
Category
Memory - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
Mounting Type
Through Hole
Package / Case
48-DIP
Supplier Device Package
48-DIP
P82C088 PDF Datasheet
P82C088 Description

The Intel P82C088 is an advanced bus interface controller designed for high-performance microprocessor systems. It is primarily used as a peripheral interface for connecting microprocessors to a variety of memory and I/O devices, providing enhanced system control, address multiplexing, and bus timing management. The P82C088 is optimized for compatibility with Intel’s 8-bit and 16-bit microprocessor families and offers flexible interfacing for system expansion, making it suitable for embedded computing, industrial control, and legacy system maintenance.

## Functional Architecture

* Bus Interface Controller: Provides an intelligent interface between microprocessor data/address buses and system peripherals.
* Address Latching: Multiplexed address lines are demultiplexed to provide stable and valid addresses for memory and I/O access.
* Data Buffering: Bidirectional data buffers with controlled directionality manage data flow between CPU and peripheral devices.
* Timing Control: Programmable wait states, bus cycles, and memory access timing ensure compatibility with slower memory devices and peripherals.
* Interrupt Handling: Supports priority-based interrupt management for efficient event-driven operation.

## I/O and Peripheral Support

* Address Bus Width: Supports up to 20-bit addressing for a maximum memory space of 1 MB for 8-bit operations and 16-bit operations across multiple segments.
* Data Bus Width: 8-bit and 16-bit data path support for flexible interfacing with both legacy and modern peripherals.
* Control Signals: Generates standard read/write control signals, memory and I/O select lines, and ready/acknowledge signals to synchronize data transfer.
* Peripheral Compatibility: Interfaces with RAM, ROM, EPROM, memory-mapped I/O devices, and other logic circuits.

## Timing and Performance

* Access Times: Programmable memory and I/O access times with support for wait-state insertion to accommodate slower devices.
* Bus Cycle Management: Provides separate control for instruction fetch, memory read/write, and I/O read/write cycles for optimized throughput.
* Maximum Clock Frequency: Typically compatible with microprocessor clock speeds up to 10 MHz for standard operation, depending on bus configuration.

## Power and Electrical Characteristics

* Supply Voltage: Operates at 5 V ± 5% standard TTL logic levels.
* Power Consumption: Low static and dynamic power suitable for embedded and industrial control systems.
* Input/Output Voltage Levels: TTL-compatible with standard high/low thresholds and robust noise margins.

## Packaging

* Package Type: 40-pin dual in-line package (DIP) or plastic leaded chip carrier (PLCC) depending on the specific variant.
* Pin Configuration: Provides dedicated pins for address/data multiplexing, control signals, and power/ground connectivity.
* Thermal Design: Standard 5 V TTL power dissipation with no active cooling required under typical embedded system operation.

## Configuration and Operation

* Bus Timing Programming: Supports programmable wait states and bus cycle configurations to match peripheral speed and system requirements.
* Interrupt Configuration: Provides interrupt prioritization and control for event-driven processing.
* Address Multiplexing: Demultiplexes the multiplexed address/data lines from microprocessor buses to provide stable memory and I/O addresses.
* Control Signal Generation: Generates necessary read/write, chip select, and timing signals to synchronize peripheral communication.

## Applications

* Embedded Control Systems: Interfaces microprocessors to memory, I/O devices, and peripheral logic for industrial automation, robotics, and instrumentation.
* Legacy System Support: Used in maintaining or upgrading older microprocessor systems requiring multiplexed address/data control.
* Data Acquisition Systems: Facilitates high-speed data transfer between microprocessors and sensors or memory-mapped devices.
* Peripheral Expansion: Enables microprocessors to access extended memory and I/O resources efficiently.

## Key Features

* 8-bit and 16-bit data bus support with flexible addressing up to 1 MB.
* Multiplexed address/data bus demultiplexing for memory and I/O interfacing.
* Programmable wait states for memory and peripheral compatibility.
* Priority-based interrupt handling for event-driven operation.
* TTL-compatible 5 V operation with standard low-power consumption.
* Generates control signals including read, write, memory select, and I/O select.
* 40-pin DIP or PLCC packaging for embedded system integration.
* Optimized for Intel 8-bit and 16-bit microprocessor families.

The Intel P82C088 bus interface controller provides robust and flexible peripheral interfacing capabilities for microprocessor systems. Its combination of address/data multiplexing, programmable timing, interrupt handling, and I/O buffering makes it suitable for embedded control, legacy system support, and high-reliability industrial applications.
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much