☰
P29C53AC
P29C53AC
Active
Description:  DIGITAL TRANSMISSION INTERFACE
Manufacturer:  Intel
Datasheet:   P29C53AC Datasheet
History Price: $19.67000
In Stock: 3760
P29C53AC Specification
Specification
Part No
P29C53AC
Category
Interface - Specialized
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller
Interface
-
Voltage - Supply
4.75V ~ 5.25V
Package / Case
28-DIP
Supplier Device Package
28-DIP
Mounting Type
Through Hole
P29C53AC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend