☰
NG82357
NG82357
Active
Description:  MULTIFUNCTION PERIPHERAL, MOS,
Manufacturer:  Intel
Datasheet:   NG82357 Datasheet
History Price: $28.13000
In Stock: 33680
NG82357 Specification
Specification
Part No
NG82357
Category
Specialized ICs
Manufacturer
Intel
Series
82357
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Integrated System Peripheral
Applications
-
Mounting Type
Surface Mount
Package / Case
132-QFP
Supplier Device Package
132-PQFP
NG82357 PDF Datasheet
NG82357 Description

The Intel NG82357 is the Integrated System Peripheral (ISP) from the Intel EISA chipset family, designed as a multi-function support peripheral that works in conjunction with the 82358 or 82358DT EISA Bus Controller to provide the majority of system functions required in EISA-based computer systems. Fabricated using advanced CMOS technology, this device integrates several traditionally discrete LSI and VLSI components into a single chip, significantly reducing board space, power consumption, and system cost while enhancing performance in 386 and 486 processor-based EISA platforms. The part number NG82357 specifically denotes the 132-pin plastic quad flat pack (PQFP) package variant, with the "N" prefix indicating the commercial operating grade and standard manufacturing flow. The architecture combines enhanced direct memory access (DMA) control, high-performance bus arbitration, programmable interrupt control, multiple counter/timers, non-maskable interrupt (NMI) generation logic, and refresh address generation into a cohesive unit that supports both ISA-compatible and full EISA bus operations. It enables efficient data movement, interrupt handling, and system timing in high-performance personal computers, servers, and embedded EISA applications from the early 1990s era.

## Key Features

The NG82357 provides enhanced DMA functions with full ISA and EISA compatibility, supporting fly-by transfers across all cycles, 32-bit addressability, seven independently programmable channels, and timing control for 8-bit, 16-bit, and 32-bit DMA data transfers. It accommodates Compatible, Type "A", Type "B", and Type "C" (Burst) cycle types, achieving a maximum data transfer rate of 33 Mbytes per second. Additional DMA capabilities include refresh address generation and support for data communication devices utilizing ring buffers in memory. The device incorporates the functionality of two 82C37A DMA controllers for maximum flexibility. High-performance arbitration logic handles requests from the CPU, EISA and ISA bus masters, DMA channels, and refresh operations. Interrupt control is realized through the equivalent of two 82C59A programmable interrupt controllers, offering 14 independently programmable channels configurable for either level- or edge-triggered interrupts. Five programmable 16-bit counter/timers, fully compatible with the 82C54, generate signals for DRAM refresh requests, system timer interrupts, speaker tone output, fail-safe timing, and periodic CPU speed control. Non-maskable interrupt logic manages parity errors from system and expansion board memory, 8 µs and 32 µs bus timeout conditions, immediate NMI generation via software control, and fail-safe timer events. The entire peripheral operates within a compact 132-pin PQFP package, ensuring compatibility with standard EISA motherboard layouts and providing all necessary timing and control signals for seamless integration with the EISA bus controller.

## Architecture

The NG82357 architecture is built around several tightly coupled functional blocks that share internal buses and control logic to minimize latency and maximize throughput in EISA systems. At the core is the enhanced seven-channel DMA controller, which extends the classic 82C37A design with EISA-specific enhancements for wider data paths and higher transfer rates. Each DMA channel operates independently, supporting programmable modes for address increment/decrement, auto-initialization, and various transfer types while generating the appropriate EISA bus command and control signals. The high-performance arbitration unit sits between the EISA bus and all requesting agents, implementing a rotating priority scheme that fairly allocates bus ownership among the CPU, multiple bus masters, DMA channels, and the refresh generator. This arbiter interfaces directly with the 82358 bus controller to manage extended EISA cycles and ensure backward compatibility with ISA masters. The interrupt controller block combines two cascaded 82C59A equivalents, providing a total of 14 usable interrupt request lines (with full 16-level priority support in the cascaded configuration) and allowing per-channel selection of level- or edge-triggered operation. Interrupt vectors are generated and presented to the CPU via the EISA bus. Five independent 16-bit programmable interval timers, derived from 82C54-compatible logic, are clocked from system-derived sources and can be programmed via I/O ports for a wide range of timing functions. Finally, dedicated NMI logic aggregates error and timeout signals from parity checkers, bus monitors, and internal timers, routing them to the CPU's NMI input with masking and status reporting capabilities. All blocks communicate through an internal control bus and share power and ground pins optimized for low noise in high-speed bus environments.

## DMA Controller Details

The DMA controller within the NG82357 supports seven independent channels that can be programmed for memory-to-I/O, I/O-to-memory, or memory-to-memory transfers using fly-by operation, which minimizes bus cycles by allowing simultaneous source and destination access under hardware control. Full 32-bit addressability is provided on all channels, enabling direct access to the entire EISA memory space without segment limitations. Data path width matching is handled transparently on a per-transfer basis for 8-bit, 16-bit, or 32-bit devices, with the controller automatically inserting the necessary byte enables and cycle timing. Supported DMA cycle types include standard Compatible (ISA-style) transfers, Type "A" for improved performance over ISA, Type "B" for further optimization, and Type "C" burst mode that achieves the peak 33 Mbytes per second rate through extended EISA burst cycles. Each channel includes programmable mode registers for demand, single, block, or cascade operation, along with address and count registers that support 32-bit linear addressing. Refresh address generation is integrated, allowing the DMA controller to issue periodic refresh requests to maintain DRAM integrity without CPU intervention. Ring-buffer support for communication peripherals is facilitated by the auto-initialization feature, which reloads base address and count values upon terminal count. The controller fully emulates two cascaded 82C37A devices, providing software compatibility with legacy ISA drivers while adding EISA-specific extensions.

## Bus Arbitration

The arbitration logic in the NG82357 implements a high-performance, multi-level scheme that prioritizes and grants bus mastership to the CPU, EISA/ISA bus masters, active DMA channels, and the refresh generator. It interfaces with the external 82358 EISA Bus Controller to decode arbitration requests and generate the necessary hold and acknowledge signals. The arbiter supports preemption, ensuring that higher-priority agents can interrupt lower-priority transfers with minimal latency. EISA-specific features allow for fair rotation among multiple bus masters while maintaining ISA compatibility for legacy devices. Arbitration occurs during normal bus cycles as well as during extended EISA cycles, with dedicated signals for DMA and refresh requests. This block ensures efficient utilization of the EISA bus bandwidth, preventing starvation of any agent and supporting the high data rates required by modern peripherals of the era.

## Interrupt Controller

The interrupt control section incorporates the equivalent functionality of two 82C59A programmable interrupt controllers in a cascaded configuration, delivering 14 independently programmable interrupt request channels. Each channel can be individually configured for level-sensitive or edge-triggered operation through software-accessible control registers, allowing flexible interfacing with both legacy ISA devices and newer EISA peripherals. Priority levels are fully programmable, with the cascaded structure providing up to 16 interrupt levels in total when including the master and slave controllers. Interrupt vectors are generated according to the 8086/8088 or 80286/80386 mode, and the controller supports automatic end-of-interrupt (EOI) and specific EOI commands. Masking is available on a per-channel basis, and status registers provide read-back of pending interrupts and in-service states for diagnostic and software control purposes.

## Programmable Timers and Counters

Five independent 16-bit programmable counter/timers are included, each fully compatible with the industry-standard 82C54 architecture. These timers are clocked from a common system clock source and can be programmed via standard I/O ports for a variety of system timing tasks. Specific uses include generation of the DRAM refresh request signal at programmable intervals, the system timer interrupt (typically channel 0 for the 18.2 Hz real-time clock), speaker tone output for audible feedback, a fail-safe timer to detect system lockups, and periodic signals for CPU speed control or other housekeeping functions. Each counter supports six operating modes, including interrupt on terminal count, hardware retriggerable one-shot, rate generator, square wave generator, software-triggered strobe, and hardware-triggered strobe. The timers operate independently but can be cascaded internally if required for longer count periods.

## Non-Maskable Interrupt Logic

Dedicated NMI generation and control logic aggregates multiple error and timeout sources into a single NMI signal to the CPU. Monitored conditions include system memory parity errors, expansion board memory parity errors, 8 µs bus timeout (indicating a hung bus cycle), 32 µs bus timeout, immediate NMI assertion via software write to a control register, and expiration of the fail-safe timer. Each source can be individually enabled or masked through programmable registers, and status bits allow the system software to identify the exact cause of an NMI. This logic provides robust system reliability by ensuring critical errors are promptly reported without relying on maskable interrupt channels.

## Package and Mechanical Details

The NG82357 is packaged in a 132-pin plastic quad flat pack (PQFP) with a body size of 24 mm by 24 mm and a 0.5 mm lead pitch. This surface-mount package provides excellent thermal dissipation and high pin density suitable for dense EISA motherboard layouts. Pin assignments include dedicated groups for EISA bus control signals, DMA request and acknowledge lines, interrupt request inputs, timer I/O, power and ground pins, and configuration straps. The package supports standard reflow soldering processes and is rated for commercial temperature operation from 0 °C to 70 °C. Mechanical drawings specify maximum dimensions, lead coplanarity, and seating plane tolerances to ensure reliable assembly.

## Power and Voltage Requirements

The NG82357 operates from a nominal 5 V power supply consistent with the EISA bus standard, drawing typical current levels suitable for integration into desktop and server motherboards of the period. Internal CMOS logic minimizes static power dissipation while supporting the high-speed bus interfaces required for 33 MB/s DMA performance. Power pins are distributed across multiple VCC and VSS connections to reduce noise and improve signal integrity during simultaneous switching of DMA and arbitration outputs.

## Applications

The NG82357 is primarily targeted at EISA-based personal computer motherboards, workstations, and servers utilizing Intel 386 or 486 processors. It serves as the central system support chip for implementing full EISA functionality alongside the 82358 bus controller, enabling high-performance DMA for disk controllers, network adapters, and graphics subsystems while maintaining full backward compatibility with ISA expansion cards. Typical applications include high-end desktop systems requiring fast data transfers, industrial control computers with multiple I/O channels, and early server platforms needing robust interrupt and timing management. The device's integration of DMA, arbitration, interrupts, timers, and NMI logic makes it an essential component for any EISA chipset implementation, reducing component count and simplifying board design.
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top