N87C251SP16
N87C251SP16
Obsolete
Description:  IC MCU 8BIT 8KB OTP 44PLCC
Manufacturer:  Intel
Datasheet:   N87C251SP16 Datasheet
History Price: $11.85000
In Stock: 33500
N87C251SP16 Specification
Specification
Part No
N87C251SP16
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
87C
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MCS 251
Core Size
8-Bit
Speed
16MHz
Connectivity
SIO
Peripherals
PWM, WDT
Number of I/O
32
Program Memory Size
8KB (8K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
N87C251SP16 PDF Datasheet
N87C251SP16 Related Parts
N8742AH
N8742AH
Intel
8-BIT, OTPROM, 8048 CPU
N87C196KD-20
N87C196KD-20
Rochester Electronics
IC MCU 16BIT 32KB OTP 68PLCC
N87C251SA16
N87C251SA16
Intel
IC MCU 8BIT 8KB OTP 44PLCC
N87C51FC-24
N87C51FC-24
Rochester Electronics
IC MCU 8BIT
N87C51RC1
N87C51RC1
Intel
IC MCU 8BIT 32KB OTP 44PLCC
N87C541
N87C541
Intel
8-BIT, OTPROM, 8051 CPU
N87C5833SF76
N87C5833SF76
Intel
IC MCU 8BIT 32KB OTP 44PLCC
N87C196KC-20
N87C196KC-20
Rochester Electronics
IC MCU 16BIT 16KB OTP 68PLCC
N87C196KD-16
N87C196KD-16
Rochester Electronics
IC MCU 16BIT
N87C521
N87C521
Advanced Micro Devices
8-BIT, OTPROM, 8051 CPU
N87C52T2
N87C52T2
Advanced Micro Devices
8-BIT, OTPROM, 8051 CPU
N87C541-1
N87C541-1
Advanced Micro Devices
8-BIT, OTPROM, 8051 CPU
N87C251SP16 Compare Parts
  • N87C251SP16 vs N87C541
  • N87C251SP16 vs N87C51RC1
  • N87C251SP16 vs N87C51FC-24
  • N87C251SP16 vs N87C251SA16
  • N87C251SP16 vs N87C196KD-20
  • N87C251SP16 vs N8742AH
  • N87C251SP16 vs N87C196KD-16
  • N87C251SP16 vs N87C196KC-20
  • N87C251SP16 vs N87C541-1
  • N87C251SP16 vs N87C52T2
  • N87C251SP16 vs N87C521
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.