N8086-1
N8086-1
Active
Description:  IC MPU 10MHZ 44PLCC
Manufacturer:  Advanced Micro Devices
Datasheet:   N8086-1 Datasheet
History Price: $21.07000
In Stock: 3000
N8086-1 Specification
Specification
Part No
N8086-1
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8086
Number of Cores/Bus Width
1 Core, 16-Bit
Speed
10MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
44-LCC (J-Lead)
N8086-1 PDF Datasheet
N8086-1 Related Parts
N80286-12
N80286-12
Intel
IC MPU IAPX86 12MHZ 68PLCC
N80286-8
N80286-8
Intel
IC MPU 8MHZ 68PLCC
N802868
N802868
Intel
IC MPU 8MHZ 68PLCC
N8085AH-2-G
N8085AH-2-G
Rochester Electronics
MICROPROCESSOR, 8 BIT, 5MHZ, MOS
N80960SA16
N80960SA16
Intel
IC MPU 16MHZ 84PLCC
N80960SA20
N80960SA20
Intel
IC MPU I960 20MHZ 84PLCC
N80960SB10
N80960SB10
Intel
IC MPU I960 10MHZ 84PLCC
N80C186-20
N80C186-20
Rochester Electronics
IC MPU I186 20MHZ
N80C188-12
N80C188-12
Rochester Electronics
IC MPU I186 12MHZ
N80C188-20
N80C188-20
Rochester Electronics
IC MPU I186 20MHZ
N80C188-25
N80C188-25
Rochester Electronics
IC MPU I186 25MHZ
N80C188XL12
N80C188XL12
Intel
IC MPU I186 12MHZ 68PLCC
N8086-1 Compare Parts
  • N8086-1 vs N80C286-12
  • N8086-1 vs N80C188XL12
  • N8086-1 vs N80C188-25
  • N8086-1 vs N80C188-20
  • N8086-1 vs N80C188-12
  • N8086-1 vs N80C186-20
  • N8086-1 vs N80960SB10
  • N8086-1 vs N80960SA20
  • N8086-1 vs N80960SA16
  • N8086-1 vs N8085AH-2-G
  • N8086-1 vs N802868
  • N8086-1 vs N80286-8
  • N8086-1 vs N80286-12
  • N8086-1 vs N80L286-12/S
  • N8086-1 vs N80L186-12
  • N8086-1 vs N80C286-20
  • N8086-1 vs N80C286-16
  • N8086-1 vs N80C286-12
  • N8086-1 vs N80C188/TR
  • N8086-1 vs N80C188-16/TR
  • N8086-1 vs N80C188-16
  • N8086-1 vs N80C188
  • N8086-1 vs N80C186/TR
  • N8086-1 vs N80C186-25
  • N8086-1 vs N80C186-16/TR
  • N8086-1 vs N80C186-16
  • N8086-1 vs N80C186-12/TR
  • N8086-1 vs N80C186-12
  • N8086-1 vs N80C186
  • N8086-1 vs N8088-2TR
  • N8086-1 vs N8088-2
  • N8086-1 vs N8086-2
  • N8086-1 vs N80188-10
  • N8086-1 vs N80186-10
  • N8086-1 vs N80186
  • N8086-1 vs N80C286-16TR
  • N8086-1 vs N80C286-12TR
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!