☰
N29C53AC
N29C53AC
Active
Description:  DIGITAL TRANSMISSION INTERFACE
Manufacturer:  Intel
Datasheet:   N29C53AC Datasheet
History Price: $33.89000
In Stock: 45335
N29C53AC Specification
Specification
Part No
N29C53AC
Category
Interface - Specialized
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller
Interface
-
Voltage - Supply
4.75V ~ 5.25V
Package / Case
28-LCC
Supplier Device Package
28-PLCC
Mounting Type
Surface Mount
N29C53AC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.