Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Intel MR27C6435
MR27C6435
Active
Memory
Description:
IC EPROM 64KBIT PARALLEL 32PLCC
Manufacturer:
Intel
Datasheet:
MR27C6435 Datasheet
History Price: $70.67000
In Stock: 48515
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MR27C6435 Specification
Specification
Part No
MR27C6435
Category
Memory
Manufacturer
Intel
Series
27C64
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - UV
Memory Size
64Kbit
Memory Organization
8K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
350 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LCC
Supplier Device Package
32-PLCC
MR27C6435 PDF Datasheet
MR27C6435 Datasheet
Click and Download: MR27C6435 Datasheet
MR27C6435 Related Parts
MR2A16ATS35C
NXP Semiconductors
IC RAM 4MBIT PARALLEL 44TSOP II
MR2A16ATS35CR
NXP Semiconductors
IC RAM 4MBIT PARALLEL 44TSOP II
MR27256-25/B
Rochester Electronics
32K X 8 EPROM
MR2764A-25/B
Rochester Electronics
8K X 8
MR2764A-35/BZA
Rochester Electronics
DUAL MARKED (8200503ZA)
MR27C256-20/B
Rochester Electronics
32 X 8 CMOS EPROM
MR27C256-25/B
Rochester Electronics
32 X 8 CMOS EPROM
MR27C64-20/B
Rochester Electronics
MR27C64-20/B
MR27C64-25/B
Rochester Electronics
64K (8K X 8) EPROM
MR28F010-90
Rochester Electronics
FLASH, 128KX8, 90NS, CQCC32
MR28F010-90/R
Rochester Electronics
MR28F010-90/R
MR20H40CDF
Everspin Technologies
IC RAM 4MBIT SPI 50MHZ 8DFN
MR27C6435 Compare Parts
MR27C6435 vs MR2A16ATS35C
MR27C6435 vs MR28F010-90/R
MR27C6435 vs MR28F010-90
MR27C6435 vs MR27C64-25/B
MR27C6435 vs MR27C64-20/B
MR27C6435 vs MR27C256-25/B
MR27C6435 vs MR27C256-20/B
MR27C6435 vs MR2764A-35/BZA
MR27C6435 vs MR2764A-25/B
MR27C6435 vs MR27256-25/B
MR27C6435 vs MR2A16AYS35R
MR27C6435 vs MR2A16AYS35
MR27C6435 vs MR2A16AVYS35R
MR27C6435 vs MR2A16AVYS35
MR27C6435 vs MR2A16AVMA35R
MR27C6435 vs MR2A16AVMA35
MR27C6435 vs MR2A16AMYS35R
MR27C6435 vs MR2A16AMYS35
MR27C6435 vs MR2A16AMA35R
MR27C6435 vs MR2A16AMA35
MR27C6435 vs MR2A16ACYS35R
MR27C6435 vs MR2A16ACYS35
MR27C6435 vs MR2A16ACMA35R
MR27C6435 vs MR2A16ACMA35
MR27C6435 vs MR2A08AYS35R
MR27C6435 vs MR2A08AYS35
MR27C6435 vs MR2A08AMYS35R
MR27C6435 vs MR2A08AMYS35
MR27C6435 vs MR2A08AMA35R
MR27C6435 vs MR2A08AMA35
MR27C6435 vs MR2A08ACYS35R
MR27C6435 vs MR2A08ACYS35
MR27C6435 vs MR2A08ACMA35R
MR27C6435 vs MR2A08ACMA35
MR27C6435 vs MR25H40VDFR
MR27C6435 vs MR25H40VDF
MR27C6435 vs MR25H40MDFR
MR27C6435 vs MR25H40MDF
MR27C6435 vs MR25H40DFR
MR27C6435 vs MR25H40DF
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend