☰
MQ82592
MQ82592
Active
Description:  LAN CONTROLLER, CMOS, CQFP68
Manufacturer:  Intel
Datasheet:   MQ82592 Datasheet
History Price: $399.97000
In Stock: 20210
MQ82592 Specification
Specification
Part No
MQ82592
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
Controller
Interface
-
Standards
IEEE 802.3
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
80mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Package / Case
68-CFlatpack
Supplier Device Package
68-CQFP
MQ82592 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right