MD27C040-17/B
MD27C040-17/B
Active
Description:  512K X 8 UV EPROM
Manufacturer:  Intel
History Price: $519.97000
In Stock: 4100
MD27C040-17/B Specification
Specification
Part No
MD27C040-17/B
Category
Memory
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MD27C040-17/B Related Parts
MD2114AL-3/B
MD2114AL-3/B
Rochester Electronics
1K X 4 SRAM
MD2114AL3
MD2114AL3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2147H3
MD2147H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H
MD2148H
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H/BVA
MD2148H/BVA
Rochester Electronics
2148H - SRAM, 1K X 4 - (DM:M38
MD2148H3
MD2148H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2716M/B
MD2716M/B
Rochester Electronics
MD2716M/B
MD2732A-25/B
MD2732A-25/B
Rochester Electronics
MD2732A-25/B
MD27512-30/B
MD27512-30/B
Intel
UVPROM, 64KX8, 350NS
MD27512-35/B
MD27512-35/B
Intel
DUAL MARKED (5962-8513502YA)
MD27C256-17/B
MD27C256-17/B
Rochester Electronics
MD27C256-17/B
MD27C256-20/B
MD27C256-20/B
Rochester Electronics
32 X 8 CMOS EPROM; PACKAGE WILL
MD27C040-17/B Compare Parts
  • MD27C040-17/B vs MD27C256-20/B
  • MD27C040-17/B vs MD27C256-17/B
  • MD27C040-17/B vs MD27512-35/B
  • MD27C040-17/B vs MD27512-30/B
  • MD27C040-17/B vs MD2732A-25/B
  • MD27C040-17/B vs MD2716M/B
  • MD27C040-17/B vs MD2148H3
  • MD27C040-17/B vs MD2148H/BVA
  • MD27C040-17/B vs MD2148H
  • MD27C040-17/B vs MD2147H3
  • MD27C040-17/B vs MD2114AL3
  • MD27C040-17/B vs MD2114AL-3/B
  • MD27C040-17/B vs MD28F020-90/R
  • MD27C040-17/B vs MD28F020-90/B
  • MD27C040-17/B vs MD28F020-90
  • MD27C040-17/B vs MD28F020-12/R
  • MD27C040-17/B vs MD28F020-12/B
  • MD27C040-17/B vs MD28F010-90/R
  • MD27C040-17/B vs MD28F010-90
  • MD27C040-17/B vs MD28F010-25/B
  • MD27C040-17/B vs MD28F010-20/B
  • MD27C040-17/B vs MD28F010-15/B
  • MD27C040-17/B vs MD27C6425
  • MD27C040-17/B vs MD27C64-35/B
  • MD27C040-17/B vs MD27C64-35
  • MD27C040-17/B vs MD27C64-25/B
  • MD27C040-17/B vs MD27C64-25
  • MD27C040-17/B vs MD27C64-20/B
  • MD27C040-17/B vs MD27C64-20
  • MD27C040-17/B vs MD27C64-15/B
  • MD27C040-17/B vs MD27C256-25/B
  • MD27C040-17/B vs MD27C256-15/B
  • MD27C040-17/B vs MD27C256-12/B
  • MD27C040-17/B vs MD27C010-30
  • MD27C040-17/B vs MD2764A-35/B-RE
  • MD27C040-17/B vs MD2764A-35/B
  • MD27C040-17/B vs MD2764A-35/B
  • MD27C040-17/B vs MD2764A-25/B
  • MD27C040-17/B vs MD2732A-45/B
  • MD27C040-17/B vs MD27256-20/B
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.