☰
JG82870P2
JG82870P2
Active
Description:  INTEL 82870P2 PCI/PCI-X 64 BIT H
Manufacturer:  Intel
Datasheet:   JG82870P2 Datasheet
History Price: $32.59000
In Stock: 42850
JG82870P2 Specification
Specification
Part No
JG82870P2
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
-
Function
-
Interface
-
Standards
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
JG82870P2 PDF Datasheet
JG82870P2 Description
The Intel JG82870P2 is a high-performance, enterprise-grade Ethernet controller designed to deliver reliable, low-latency network connectivity for server, workstation, and embedded networking applications. It is engineered to support multi-gigabit Ethernet interfaces, with advanced features for traffic management, offloading, and system integration. The device targets applications that demand robust throughput, low CPU utilization, and hardware acceleration for networking protocols, making it suitable for data centers, network appliances, and high-performance computing systems. Its architecture integrates advanced MAC and PHY capabilities with a flexible interface for host systems, enabling efficient implementation of high-speed network infrastructure.

## Device Architecture

The JG82870P2 features an integrated Media Access Control (MAC) layer and high-speed physical layer (PHY) support, facilitating direct connection to copper or fiber-based Ethernet media. The device includes multiple queues and DMA engines to optimize packet processing and reduce CPU intervention. The integrated MAC supports advanced Ethernet standards, including IEEE 802.3, 802.1Q VLAN tagging, and checksum offloading for TCP/UDP protocols. The controller architecture is designed to handle both unicast and multicast traffic efficiently, while also supporting Quality of Service (QoS) prioritization to manage diverse network workloads.

## Electrical and Interface Characteristics

The JG82870P2 is designed for modern server and embedded environments, supporting high-bandwidth interfaces and low-voltage operation. Key electrical and interface specifications include:

* Operating Voltage: 1.2 V core, 3.3 V I/O typical
* PCI Express Interface: PCIe Gen3 x4 lane support
* Maximum Data Rate: 10 Gbps per port, aggregated throughput scaling with multiple lanes
* Power Dissipation: 6–12 W depending on configuration and link utilization
* PHY Support: Integrated 10GBASE-T, with auto-negotiation and adaptive equalization
* Signal Integrity: Compliance with SFF-8431/8432 and IEEE 802.3an for 10G Ethernet connections
* Operating Temperature Range: 0 °C to 85 °C standard commercial, extended industrial up to 105 °C

These characteristics ensure compatibility with high-speed networking standards and maintain signal integrity over standard twisted-pair or fiber optic cabling.

## Data Handling and Offload Features

The JG82870P2 incorporates hardware acceleration to reduce CPU load during network communication. Features include:

* TCP/UDP checksum offloading for IPv4 and IPv6
* Large Send Offload (LSO) and Large Receive Offload (LRO) for efficient handling of large packets
* VLAN insertion and stripping in hardware
* RSS (Receive Side Scaling) support for distributing network processing across multiple CPU cores
* Interrupt moderation to reduce system interrupt load during high traffic periods

These offload functions enhance overall system performance, enabling higher throughput with minimal impact on host processing resources. The controller supports multi-queue architecture for efficient packet scheduling and load balancing across multiple cores in multi-processor systems.

## Thermal Management and Reliability

Thermal management is critical for the JG82870P2, given its high data throughput and integration density. The device supports thermal monitoring with programmable thresholds, allowing dynamic adjustment of system cooling or throttling to prevent overheating. The controller is rated for continuous operation within specified junction temperatures, with integrated ESD and overvoltage protection on high-speed interfaces to ensure long-term reliability in enterprise networking environments.

## Packaging and Mechanical Considerations

The JG82870P2 is available in a high-density BGA package suitable for server and embedded motherboards. The package provides optimal signal routing for high-speed PCIe and Ethernet interfaces while ensuring sufficient thermal conductivity. PCB layout considerations include controlled impedance traces, proper via placement, and adequate copper planes to maintain signal integrity and reduce electromagnetic interference. The BGA package supports automated assembly with precise soldering profiles to ensure reliable long-term operation.

## Applications

The Intel JG82870P2 is commonly deployed in:

* Data center servers requiring high-throughput, low-latency networking
* Network appliances, such as firewalls, routers, and switches
* High-performance computing nodes for distributed processing and storage systems
* Embedded networking systems in industrial automation requiring multi-gigabit connectivity
* Virtualized environments with high packet rate requirements and offload acceleration

Its combination of integrated PHY, MAC, and offload capabilities allows designers to implement scalable, high-performance network interfaces with minimal host CPU overhead.

## Design Considerations

When implementing the JG82870P2, careful attention must be paid to power delivery and signal integrity. Proper decoupling, low-loss PCB materials, and controlled impedance traces are critical to maintain high-speed signal fidelity. Thermal considerations include heat sinking and airflow management for server or industrial chassis applications. PCIe lane routing and connector selection must comply with Gen3 specifications to achieve maximum throughput. Software support, including device drivers and firmware, ensures full utilization of offload features and efficient queue management for multi-core processors.

## Summary of Key Specifications

* Type: 10 Gigabit Ethernet Controller
* Interface: PCI Express Gen3 x4
* Maximum Throughput: 10 Gbps per port
* PHY Support: 10GBASE-T with auto-negotiation
* Power Dissipation: 6–12 W typical
* Offload Features: TCP/UDP checksum, LSO, LRO, VLAN, RSS
* Operating Voltage: 1.2 V core, 3.3 V I/O
* Operating Temperature: 0 °C to 85 °C standard, up to 105 °C industrial
* Package: High-density BGA
* Multi-queue and DMA support for efficient packet handling

## Conclusion

The Intel JG82870P2 is a high-performance, enterprise-grade Ethernet controller designed to deliver reliable, low-latency networking with advanced offload capabilities. Its integrated MAC and PHY, combined with extensive hardware acceleration for packet handling, enable high throughput while minimizing CPU load. The device’s thermal robustness, ESD protection, and compliance with PCIe and Ethernet standards make it suitable for data centers, network appliances, and embedded systems that demand efficient and reliable multi-gigabit connectivity. With careful PCB design and thermal management, the JG82870P2 provides scalable, high-performance networking solutions for modern enterprise and industrial applications.
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.