☰
JG82865G
JG82865G
Active
Description:  GRAPHICS AND MEMORY CONTYROLLER
Manufacturer:  Intel
Datasheet:   JG82865G Datasheet
History Price: $10.95000
In Stock: 17360
JG82865G Specification
Specification
Part No
JG82865G
Category
Memory - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
JG82865G Related Parts
JG82845
JG82845
Intel
MEMORY CONTROLLER HUB FOR SDR
JG82845E
JG82845E
Intel
MEMORY CONTROLLER HUB (MCH)
JG82848P
JG82848P
Intel
MEMORY CONTROLLER HUB (MCH)
JG82865GV
JG82865GV
Intel
INTEL 82865G GRAPHICS AND MEMORY
JG82865PE
JG82865PE
Intel
82865PE/82865P CHIPSET MEMORY CO
JG82875
JG82875
Intel
INTEL 82875P MEMORY CONTROLLER H
JG82865G Description
The Intel JG82865G is a chipset developed by Intel for use in desktop and mobile computing platforms. It is part of Intel's 865 series chipsets and was designed to provide a robust, high-performance solution for users requiring efficient graphics, memory support, and data management in their systems. The 82865G chipset is notable for its integration of both graphics processing and memory controller functionalities, which made it a popular choice for mid-range desktop systems during its time.

The Intel JG82865G chipset supports a range of Intel processors and incorporates the Intel 865G Graphics Media Accelerator (GMA), which offers improved graphical performance over earlier integrated solutions. This chipset was designed to enable better multimedia experiences, high-performance applications, and compatibility with various peripheral devices, all while maintaining a focus on energy efficiency and cost-effectiveness.

## Key Features:

* Integrated Graphics Controller: The 82865G chipset integrates the Intel Graphics Media Accelerator 2 (GMA 2), providing basic 2D and 3D graphics support without requiring a discrete graphics card. This makes the chipset ideal for general computing tasks, office productivity, and light multimedia applications.
* Support for Pentium 4 Processors: The chipset is designed to work with Intel's Pentium 4 processors that utilize the Socket 478 interface, offering compatibility with a range of Intel CPUs from that era. This enables users to build cost-effective systems with the benefits of Intel's high-performance processor technology.
* Memory Support: The 82865G chipset supports DDR SDRAM memory with a maximum memory capacity of 2 GB (depending on motherboard configuration), operating at speeds of up to 400 MHz. This allows users to take advantage of faster memory access and improved overall system performance.
* Support for AGP 8x: The chipset supports AGP 8x (Accelerated Graphics Port) graphics cards for users who require additional graphics performance beyond the integrated solution. This gives flexibility to those who want to upgrade their graphics capabilities while maintaining compatibility with older systems.
* PCI Express Interface: The 82865G chipset supports PCI Express x1 for connecting various peripheral devices, including network cards, audio interfaces, and storage controllers. While the PCI Express x16 interface for graphics cards was not available, this was still an improvement over earlier chipsets that only supported PCI.
* Integrated Audio: The chipset also supports AC'97 audio, providing integrated audio functionality that supports basic sound input/output for systems without the need for a dedicated sound card. This is ideal for general multimedia tasks like watching videos or listening to music.
* ATA/100 and Serial ATA: The 82865G chipset features integrated ATA/100 support, as well as Serial ATA (SATA) connectivity, enabling faster data transfer speeds for hard drives, optical drives, and other storage devices.
* Enhanced Power Management: The chipset incorporates enhanced power management features to ensure energy efficiency, contributing to longer system lifespan and lower power consumption. Features like Advanced Configuration and Power Interface (ACPI) and SpeedStep technology help reduce the system’s power usage during periods of low activity.
* Platform Compatibility: The Intel JG82865G chipset is designed for use with a variety of motherboards, making it compatible with a wide range of form factors and other components, including ATX and Micro-ATX form factors, for flexibility in system design.

## Specifications:

* Chipset Model: Intel 82865G
* Graphics Controller: Intel Graphics Media Accelerator 2 (GMA 2)
* Processor Support: Intel Pentium 4 (Socket 478), Celeron, and other compatible Intel processors
* Memory Type: DDR SDRAM
* Memory Capacity: Up to 2 GB
* Memory Speed: 400 MHz
* Graphics Interface: AGP 8x (for dedicated graphics cards)
* PCI Express Support: PCI Express x1
* Audio: Integrated AC'97 audio
* Storage Interface: ATA/100, Serial ATA (SATA)
* Power Management: ACPI, Intel SpeedStep
* Package Type: LGA 775
* Operating Voltage: 1.25V (typical)
* Operating Temperature Range: 0°C to 70°C
* Form Factor Compatibility: ATX, Micro-ATX, and others
* Data Bus Speed: 533 MHz (for the Pentium 4)
* Peripheral Support: Up to 8 USB 2.0 ports, 2 IEEE 1394 (FireWire) ports, 1 Parallel, 1 Floppy, 2 Serial ports
* System Bus: 533 MHz (for Intel Pentium 4)
* Cache: 512 KB L2 cache (for Pentium 4 processors)
* Graphics Performance: 2D and 3D acceleration, integrated video outputs (CRT, TV-out)

## Applications:

* Desktop Systems: The Intel JG82865G chipset is primarily aimed at users building mainstream desktop systems. Its combination of integrated graphics and memory controller allows for cost-effective solutions for general computing tasks, such as word processing, internet browsing, and light gaming.
* Home Theater PCs (HTPCs): With its integrated graphics and audio support, this chipset is well-suited for use in home theater PC builds, offering the ability to play multimedia content such as movies, music, and online streaming.
* Budget PCs: For cost-conscious consumers, the 82865G chipset enables the building of budget PCs that can handle basic office work, internet browsing, and light multimedia tasks.
* Small Form Factor Systems: Due to its compact integration of graphics and memory controller, the 82865G chipset is also useful in small form factor (SFF) systems, where space and power efficiency are critical considerations.
* Embedded Systems: The chipset’s low power consumption and ability to support various I/O peripherals make it a viable option for embedded system designs in industries like point-of-sale (POS) systems, kiosks, and basic industrial computing systems.

## Advantages:

* Integrated Graphics Solution: The 82865G provides integrated graphics, which reduces the need for a discrete graphics card, simplifying system builds and reducing overall costs.
* Improved Performance Over Older Solutions: Compared to older Intel chipsets, the 82865G offers improved graphics performance and better memory support, helping to meet the needs of more demanding applications while remaining cost-effective.
* Support for High-Speed Storage: The integration of SATA connectivity allows for faster data transfer rates than traditional IDE systems, improving overall system performance, particularly when using high-capacity hard drives or solid-state drives.
* Enhanced Power Efficiency: With advanced power management features, the chipset helps reduce power consumption during low-load scenarios, making it more energy-efficient for long-term use and reducing operating costs.
* Future-Proofing for Low-End Systems: While it lacks the more advanced PCIe x16 slots for high-end gaming or professional graphics, the chipset offers a solid platform for users who do not need cutting-edge graphics or processing power, making it suitable for users who prioritize stability and cost.

## Conclusion:

The Intel JG82865G chipset is a highly integrated solution that delivers solid performance for mainstream desktop systems, especially for users looking for an efficient, budget-friendly platform. With integrated graphics, support for DDR memory, and enhanced power management features, it provided an ideal foundation for many home and office PCs during its time. While it lacks the cutting-edge graphics capabilities found in modern systems, its feature set was well-suited for general-purpose computing, light gaming, and multimedia tasks. The chipset's support for high-speed storage interfaces like SATA and its overall low-power consumption further cement its place as a versatile and reliable option for budget-conscious users.
JG82865G Compare Parts
  • JG82865G vs JG82865PE
  • JG82865G vs JG82865GV
  • JG82865G vs JG82848P
  • JG82865G vs JG82845E
  • JG82865G vs JG82845
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase