HC1S60F1020BY
HC1S60F1020BY
Obsolete
Description:  IC FPGA 782 I/O 1020FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 14800
HC1S60F1020BY Specification
Specification
Part No
HC1S60F1020BY
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix HardCopy
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
5712
Number of Logic Elements/Cells
57120
Total RAM Bits
5215104
Number of I/O
782
Number of Gates
-
Voltage - Supply
1.425V ~ 1.575V
Mounting Type
Surface Mount
Operating Temperature
-
Package / Case
1020-BBGA
Supplier Device Package
1020-FBGA (33x33)
HC1S60F1020BY PDF Datasheet
HC1S60F1020BY Related Parts
HC1S30F780
HC1S30F780
Intel
IC FPGA 597 I/O 780FBGA
HC1S30F780AB
HC1S30F780AB
Intel
IC FPGA 597 I/O 780FBGA
HC1S30F780NAB
HC1S30F780NAB
Intel
IC FPGA 597 I/O 780FBGA
HC1S30F780NAC
HC1S30F780NAC
Intel
IC FPGA 597 I/O 780FBGA
HC1S30F780NAE
HC1S30F780NAE
Intel
IC FPGA 597 I/O 780FBGA
HC1S40F780
HC1S40F780
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780AF
HC1S40F780AF
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780N
HC1S40F780N
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAD
HC1S40F780NAD
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAF
HC1S40F780NAF
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAH
HC1S40F780NAH
Intel
IC FPGA 613 I/O 780FBGA
HC1S40F780NAJ
HC1S40F780NAJ
Intel
IC FPGA 613 I/O 780FBGA
HC1S60F1020BY Compare Parts
  • HC1S60F1020BY vs HC1S80F1020NAYR
  • HC1S60F1020BY vs HC1S80F1020NAYP
  • HC1S60F1020BY vs HC1S80F1020NAY
  • HC1S60F1020BY vs HC1S80F1020NAW
  • HC1S60F1020BY vs HC1S80F1020NAR
  • HC1S60F1020BY vs HC1S80F1020NAN
  • HC1S60F1020BY vs HC1S80F1020NAM
  • HC1S60F1020BY vs HC1S80F1020N
  • HC1S60F1020BY vs HC1S80F1020AYR
  • HC1S60F1020BY vs HC1S80F1020AYP
  • HC1S60F1020BY vs HC1S80F1020AY
  • HC1S60F1020BY vs HC1S80F1020AXR
  • HC1S60F1020BY vs HC1S80F1020AXP
  • HC1S60F1020BY vs HC1S80F1020AX
  • HC1S60F1020BY vs HC1S80F1020AW
  • HC1S60F1020BY vs HC1S80F1020AT
  • HC1S60F1020BY vs HC1S80F1020AS
  • HC1S60F1020BY vs HC1S80F1020AR
  • HC1S60F1020BY vs HC1S80F1020
  • HC1S60F1020BY vs HC1S60F1020NBZ
  • HC1S60F1020BY vs HC1S60F1020NBX
  • HC1S60F1020BY vs HC1S60F1020NBW
  • HC1S60F1020BY vs HC1S60F1020NBJ
  • HC1S60F1020BY vs HC1S60F1020NAM
  • HC1S60F1020BY vs HC1S60F1020N
  • HC1S60F1020BY vs HC1S60F1020CB
  • HC1S60F1020BY vs HC1S60F1020CA
  • HC1S60F1020BY vs HC1S60F1020BQ
  • HC1S60F1020BY vs HC1S60F1020BM
  • HC1S60F1020BY vs HC1S60F1020BL
  • HC1S60F1020BY vs HC1S60F1020AG
  • HC1S60F1020BY vs HC1S60F1020
  • HC1S60F1020BY vs HC1S40F780NAM
  • HC1S60F1020BY vs HC1S40F780NAL
  • HC1S60F1020BY vs HC1S40F780NAK
  • HC1S60F1020BY vs HC1S40F780NAJ
  • HC1S60F1020BY vs HC1S40F780NAH
  • HC1S60F1020BY vs HC1S40F780NAF
  • HC1S60F1020BY vs HC1S40F780NAD
  • HC1S60F1020BY vs HC1S40F780N
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!