☰
FW82801ER
FW82801ER
Active
Description:  MULTIFUNCTION PERIPHERAL, CMOS
Manufacturer:  Intel
Datasheet:   FW82801ER Datasheet
History Price: $28.01000
In Stock: 4355
FW82801ER Specification
Specification
Part No
FW82801ER
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
PCI
Standards
USB 2.0
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
421-BBGA
Supplier Device Package
421-PBGA (31x31)
FW82801ER PDF Datasheet
FW82801ER Description
The Intel FW82801ER is the Intel 82801ER I/O Controller Hub 5 R (ICH5R), a highly integrated southbridge chipset component designed for high-performance desktop and entry-level server platforms based on the Intel 865 and 875 series chipsets. Paired with a compatible Memory Controller Hub (MCH), it serves as the primary I/O hub managing connectivity between the processor, memory, and peripheral devices. The FW82801ER variant specifically denotes the RAID-enabled ICH5R revision with full Serial ATA support and enhanced storage features. Fabricated in a 0.13 micron CMOS process, it operates with a 1.5 V core voltage and 3.3 V I/O, incorporating 5 V tolerant buffers on select interfaces for broad compatibility. The device is housed in a compact 460-ball mBGA package measuring 31 mm by 31 mm and supports full ACPI 2.0 power management, PCI 2.3 compliance, and advanced system management functions. It delivers native support for high-speed storage, USB 2.0, integrated 10/100 Ethernet, and legacy peripherals while reducing external component count through integrated termination resistors and voltage regulation.

## Key Device Resources

The FW82801ER integrates eight USB 2.0 ports through four UHCI host controllers and one EHCI controller, with a dedicated high-speed debug port. It includes two independent Serial ATA host controllers supporting data rates up to 1.5 Gb/s per port with independent DMA and RAID Level 0 striping capability unique to the ICH5R. The IDE interface supports up to four drives in Ultra ATA/100, 66, or 33 modes with independent timing, native mode registers, and tri-state operation for swap-bay applications. An integrated LAN controller provides 10/100 Mbit/s Ethernet compliance with IEEE 802.3 and WfM 2.0, including an ASF management controller and LAN Connect Interface. PCI bus support includes six REQ/GNT pairs at 33 MHz with PCI 2.3 specification compliance and 44-bit addressing via DAC protocol. Additional resources encompass an AC-Link interface for up to three AC’97 2.3 codecs with eight-channel audio support, a Low Pin Count (LPC) interface for two master/DMA devices and security modules, an SMBus 2.0 controller with independent SMLink manageability bus, 24 GPIO pins configurable as TTL or open-drain with inversion capability, an enhanced DMA controller with two cascaded 8237 cores and PC/PCI support, a real-time clock with 256-byte battery-backed CMOS RAM, and system TCO reduction circuits with hang detection timers. The device also provides an integrated I/O APIC with 24 interrupt sources and high-precision event timers.

## Architecture Details

The FW82801ER employs a modular architecture centered on a high-speed internal bus connecting the PCI interface, storage controllers, USB hubs, and legacy blocks. The PCI core operates at 33 MHz with dedicated arbitration logic, one high-priority REQ/GNT pair for external 1394 controllers, and support for Message Signaled Interrupts. Storage architecture includes separate IDE and SATA blocks with independent DMA engines and timing control for optimal performance across primary and secondary channels. The USB subsystem combines UHCI and EHCI logic for full backward compatibility and high-speed operation across all eight ports. The integrated LAN block routes through the LAN Connect Interface to an external PHY, with ASF logic enabling out-of-band management. Power management logic implements ACPI 2.0 states including C1, S3–S5 with full register restore from 0 V suspend. The LPC interface replaces the traditional ISA bus with reduced pin count while supporting DMA and security device attachment. Clock distribution utilizes dedicated inputs for PCI, USB, and SATA reference clocks, with internal PLLs ensuring low-jitter operation. Integrated pull-up, pull-down, and series termination resistors on IDE, USB, and processor interfaces minimize external component requirements and improve signal integrity.

## Package and Pinout Information

The FW82801ER is packaged in a 460-ball micro Ball Grid Array (mBGA) measuring 31 mm by 31 mm with a 1.0 mm ball pitch, providing excellent thermal and electrical performance in dense motherboard layouts. The package supports lead-free assembly in the FW marking variant and includes multiple power and ground balls distributed across the array for low-impedance delivery to the 1.5 V core and 3.3 V I/O domains. Ball assignments follow the standard ICH5 family pinout with dedicated groups for PCI signals, IDE primary and secondary channels, SATA port 0 and port 1 differential pairs, eight USB ports (data and over-current), LPC interface, SMBus, LAN Connect Interface, AC-Link, GPIO, clock inputs, reset, and power management signals. Thermal balls are placed in the central region for direct PCB heat sinking. The package is fully JEDEC-compliant and supports standard surface-mount reflow processes. Unused balls are internally terminated to defined states, and exact ballout is documented in the device-specific pin list for motherboard routing.

## Interfaces and Standards Support

The PCI interface complies with PCI Local Bus Specification Revision 2.3 at 33 MHz, supporting six masters with one configurable high-priority pair and 44-bit addressing. The IDE controller supports Ultra ATA/100 with independent timing, PIO, BMIDE, and native-mode interrupts. Serial ATA ports operate at 1.5 Gb/s with full compliance to SATA 1.0 specification and RAID 0 striping on the ICH5R. USB 2.0 provides eight ports with full EHCI/UHCI support, high-speed debug, and wake-from-S1–S5 capability while maintaining legacy keyboard/mouse emulation. The LAN controller is fully IEEE 802.3 and WfM 2.0 compliant with 10/100 Mbit/s operation and ASF management. The AC-Link supports three AC’97 2.3 codecs with independent bus mastering for eight audio channels including S/PDIF output and full AC3 decode. LPC interface operates at 33 MHz with support for two DMA masters and security devices. SMBus 2.0 includes host, slave, and SMLink modes with I²C compatibility. GPIO pins offer programmable direction, inversion, and open-drain modes. All interfaces incorporate 5 V tolerant buffers where required and integrated termination for reduced BOM.

## Electrical and Timing Characteristics

Core supply voltage operates at 1.5 V nominal with a recommended range of 1.425 V to 1.575 V, while I/O supplies are 3.3 V nominal. The device is 5 V tolerant on IDE, PCI, USB over-current, and legacy signals. DC characteristics include input low voltage maximum 0.8 V, input high voltage minimum 2.0 V, and output drive strengths compliant with PCI 2.3 and USB 2.0 specifications. Operating supply current varies by interface activity but is optimized for low-power desktop operation through extensive clock gating. AC timing parameters guarantee PCI 33 MHz operation with setup and hold times meeting specification, SATA 1.5 Gb/s signaling with differential jitter tolerance, and USB 2.0 high-speed eye diagram compliance. Integrated 1.5 V voltage regulator (INTVR) for suspend wells reduces external regulator requirements. All parameters are guaranteed over the commercial temperature range of 0 °C to 85 °C case temperature with appropriate derating for high-activity configurations.

## Configuration, Programming, and Security

The FW82801ER is configured through standard PCI configuration space registers and BIOS initialization sequences. Flash BIOS interface supports up to 8 Mbytes with dedicated LPC or FWH access. No external firmware is required for basic operation, though ASF and management features utilize optional external microcontroller access via SMBus slave interface. Power-on reset circuitry ensures defined states, and all configuration registers are readable and restorable for seamless resume from 0 V suspend. Security features include TCO timers for system hang detection, processor frequency strap logic, and the ability to disable external devices through GPIO and SMBus commands. The device supports full in-system programming of configuration registers via the PCI bus.

## Power Management and Consumption

Power management logic is fully ACPI 2.0 compliant with support for C1, S3–S5 states, PCI PME# signaling, and SMI# generation. The integrated INTVR regulator powers suspend wells at 1.5 V, enabling lower power DC/DC converter implementations. All critical registers are preserved during suspend, and legacy APM support is maintained for non-ACPI systems. Typical power consumption scales with active interfaces; full USB 2.0 and SATA operation remains within desktop platform budgets. Dynamic clock gating and per-function power-down modes further optimize consumption. The device supports wake events from USB, LAN, AC’97, and PME# sources.

## Clocking and Timing Resources

Dedicated clock inputs provide reference for PCI (33 MHz), USB (48 MHz), SATA, and LPC domains. Internal PLLs and clock distribution networks ensure low skew and jitter across all blocks. The real-time clock includes an integrated oscillator with external crystal support. High-precision event timers operate independently of the system timer for advanced OS scheduling. All clock domains support independent gating for power savings.

## Applications and Design Considerations

The FW82801ER is primarily used in desktop motherboards based on Intel 865G/P and 875P chipsets for Pentium 4 and Celeron processors, as well as entry-level workstations and storage servers requiring RAID 0 capability. It excels in systems needing high USB port count, native SATA storage, integrated Ethernet, and legacy peripheral support. Design considerations include proper decoupling of 1.5 V and 3.3 V rails with recommended capacitor placement, adherence to SATA differential trace routing guidelines, and utilization of Intel reference schematics for PCI and LPC bus termination. Thermal management of the 31 mm mBGA package requires standard motherboard copper planes and optional heatsink attachment for high-ambient environments. BIOS development leverages Intel-provided reference code for full feature enablement.

## Reliability and Qualification

The FW82801ER is qualified to Intel’s rigorous commercial-grade standards, including full functional, parametric, and burn-in testing. The mBGA package meets JEDEC moisture sensitivity and solderability requirements. The device is latch-up immune and features robust ESD protection on all pins. Long-term reliability data confirm stable operation under continuous desktop usage conditions when design guidelines are followed.

This comprehensive profile establishes the Intel FW82801ER as a mature, feature-rich I/O Controller Hub delivering complete system connectivity, storage acceleration, and power efficiency for the Intel 865/875 chipset generation.
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!