☰
FW82801AA
FW82801AA
Active
Description:  MULTIFUNCTION PERIPHERAL PBGA241
Manufacturer:  Intel
Datasheet:   FW82801AA Datasheet
History Price: $14.81000
In Stock: 2825
FW82801AA Specification
Specification
Part No
FW82801AA
Category
Interface - Controllers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
PCI
Function
Hub Controller
Interface
PCI, SMBus
Standards
USB 1.1
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
Current - Supply
300mA
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
Package / Case
241-BBGA
Supplier Device Package
241-BGA (23x23)
FW82801AA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!