Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel FV8050366233
FV8050366233
Active
Embedded - Microprocessors
Description:
IC MPU INTEL 233MHZ PPGA296
Manufacturer:
Intel
Datasheet:
FV8050366233 Datasheet
History Price: Active
In Stock: 1220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FV8050366233 Specification
Specification
Part No
FV8050366233
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
Intel Pentium
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Intel? Pentium? Processor
Number of Cores/Bus Width
-
Speed
233MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
-
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
2.7V, 2.9V
Operating Temperature
-40 ℃ ~ 115 ℃
Security Features
-
Package / Case
Through Hole
Supplier Device Package
296-BFPGA
FV8050366233 PDF Datasheet
FV8050366233 Datasheet
Click and Download: FV8050366233 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you