☰
ES1010SI
ES1010SI
Obsolete
Description:  IC HOT SWAP CTRLR GP 8SOIC
Manufacturer:  Intel
Datasheet:   ES1010SI Datasheet
History Price: Obsolete
In Stock: 33840
ES1010SI Specification
Specification
Part No
ES1010SI
Category
PMIC - Hot Swap Controllers
Manufacturer
Intel
Series
Enpirion
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
General Purpose
Features
Latched Fault
Programmable Features
Current Limit, Fault Timeout, Slew Rate, UVLO
Voltage - Supply
10.2V ~ 13.8V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
3 mA
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ES1010SI PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you