Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Altera EPXA10F1020C3
EPXA10F1020C3
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
LOADABLE PLD, PBGA1020
Manufacturer:
Altera
Datasheet:
EPXA10F1020C3 Datasheet
History Price: $607.95000
In Stock: 900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPXA10F1020C3 vs EPXA1F484C2ES
Part No
EPXA10F1020C3
EPXA1F484C2ES
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Altera
Intel
Series
Excalibur
Excalibur
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
32-Bit ARM9
32-Bit ARM9
Speed
166 MHz
200 MHz
Interface
EBI/EMI, UART/USART
EBI/EMI, UART/USART
Program SRAM Bytes
256K
32K
FPGA SRAM
-
-
EEPROM Size
-
-
Data SRAM Bytes
128K
16K
FPGA Core Cells
38400
4160
FPGA Gates
1M
100K
FPGA Registers
-
-
Voltage - Supply
1.8V
1.8V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
1020-BBGA, FCBGA
484-BBGA
Supplier Device Package
1020-FBGA (33x33)
484-FBGA (23x23)