EPCS64SI16N
EPCS64SI16N
Obsolete
Description:  IC CONFIG DEVICE 64MBIT 16SOIC
Manufacturer:  Intel
Datasheet:   EPCS64SI16N Datasheet
History Price: Obsolete
In Stock: 31600
EPCS64SI16N Specification
Specification
Part No
EPCS64SI16N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
64Mb
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
EPCS64SI16N PDF Datasheet
EPCS64SI16N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCS64SI16N Description
The Intel EPCS64SI16N is a serial configuration memory device designed for use in Field Programmable Gate Arrays (FPGAs) and other programmable logic devices. It is a member of the EPCS (EPCSx) family of Serial Configuration (CONFIG) devices, offering non-volatile storage for configuration data, making it a crucial component in FPGA-based systems. This device allows users to store and load configuration files, enabling the FPGA or other programmable logic devices to operate in a predefined manner when powered on.

## Key Specifications and Features

1. Memory Density:

* The EPCS64SI16N offers a storage capacity of 64 megabits (Mb), which equates to 8 megabytes (MB) of storage space for configuration data. This amount of memory is sufficient for storing configuration files for mid to high-density FPGAs and other complex programmable logic devices.
* The large memory density allows the EPCS64SI16N to handle more complex FPGA designs that require larger configuration data files, ensuring compatibility with a wide range of FPGA devices.

2. Interface Type:

* The EPCS64SI16N uses a Serial Peripheral Interface (SPI) to communicate with the host device, such as an FPGA. The SPI interface is widely used due to its simplicity, high-speed communication capabilities, and flexibility.
* The SPI interface supports a 4-wire connection (MOSI, MISO, SCK, and CS) for data transmission, making it an efficient and straightforward solution for connecting the memory device to FPGAs and other digital devices.

3. Voltage Supply:

* The EPCS64SI16N operates with a core supply voltage of 3.3V (typical), which is common for many modern logic devices, ensuring compatibility with a wide range of FPGA and system designs.
* It also features input voltage tolerances compatible with both 3.3V and 5V systems, which further enhances its usability in various designs, ensuring proper voltage levels for both the configuration memory and the FPGA.

4. Access Speed:

* The device supports high-speed read operations with a maximum clock frequency of 66 MHz. This enables fast data transfer during configuration loading, ensuring that the FPGA is quickly configured on power-up or when switching between different configurations.
* The high-speed access makes the device suitable for applications that require quick initialization and reconfiguration, such as real-time signal processing or data acquisition systems.

5. Programming Mode:

* The EPCS64SI16N supports both single-bit and multi-bit serial programming modes, providing flexibility in how the device's configuration data is written. It also supports in-system programming, meaning that the configuration data can be programmed into the device without needing to remove it from the system or use external programming equipment.
* This feature is particularly useful in systems that require frequent updates or modifications to their configuration data, such as custom hardware designs or prototyping environments.

6. Non-Volatility:

* As a non-volatile memory device, the EPCS64SI16N retains its configuration data even when the power is turned off. This ensures that the FPGA or programmable logic device is always configured correctly when power is restored, eliminating the need for reprogramming on every startup.
* The non-volatile nature of the device is critical in applications where the configuration data needs to be preserved across power cycles, such as in embedded systems or field-deployed devices.

7. Programming Time:

* The device offers a fast programming time, with the entire 64Mb configuration memory able to be programmed in approximately 12 seconds. This fast programming time is essential in applications where the configuration data may need to be updated or loaded quickly, ensuring minimal downtime during system initialization.
* The quick reconfiguration capabilities are especially useful in systems requiring dynamic updates or hot-swappable modules.

8. Device ID and Unique Serial Number:

* The EPCS64SI16N contains a unique device ID that can be read through the SPI interface. This feature is useful for system diagnostics, as it allows the host system to identify the configuration memory device.
* It also supports a unique serial number for system-level identification, enabling multiple units to be tracked individually in large systems.

9. Data Integrity and Security:

* The EPCS64SI16N features error detection during the data readback process to ensure that the configuration data is accurately transferred to the FPGA during configuration. This helps ensure the integrity of the configuration data, reducing the risk of errors during startup or reconfiguration.
* The device also supports secure data encryption, providing an additional layer of protection for the configuration data, ensuring that it cannot be easily tampered with or intercepted during transmission. This is particularly important in applications where security is a concern, such as military or financial systems.

10. Low Power Consumption:

* The EPCS64SI16N is designed with low power consumption in mind, making it suitable for use in battery-operated or energy-efficient systems. The device typically consumes less than 10 mA during read operations and can enter a low-power standby mode when not in use, helping to extend battery life and reduce overall power consumption in the system.
* This low-power feature is beneficial for embedded systems, mobile devices, and other applications where power efficiency is a critical factor.

11. Temperature Range:

* The EPCS64SI16N operates across a wide temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions. This extended temperature range ensures that the device can perform reliably in harsh operating environments, such as industrial machinery or automotive applications.
* The device is also suitable for use in commercial and consumer electronics, where reliability over a wide range of temperatures is necessary.

12. Package Type:

* The EPCS64SI16N is packaged in a TQFP-48 (Thin Quad Flat Package) with 48 pins. This package type offers a compact form factor that is suitable for use in systems with limited board space.
* The TQFP package is widely used in modern surface-mount technology (SMT) assembly processes, making it easy to integrate the device into high-density, high-performance system designs.

13. Applications:

* FPGA-Based Systems: The EPCS64SI16N is commonly used in FPGA-based designs, where it stores the configuration data required to initialize the FPGA during startup. It is ideal for systems that require high-density configuration memory, such as communications, video processing, and signal processing.
* Embedded Systems: The device is suitable for embedded systems that require flexible and reconfigurable hardware, such as industrial control systems, automated test equipment, networking devices, and automotive applications.
* Prototyping and Development: The EPCS64SI16N is widely used in prototyping and development environments where rapid configuration changes or hardware testing are required. Its fast programming time and flexibility make it ideal for use in these environments.
* Consumer Electronics: The device is used in various consumer electronics, including smart TVs, audio systems, and gaming consoles, where reliable and efficient configuration memory is necessary.

14. Device Compatibility:

* The EPCS64SI16N is compatible with various Intel FPGAs, including the Cyclone, Arria, and Stratix families. It can be used to configure a range of devices in these families, offering flexibility in system design.
* Additionally, the EPCS64SI16N can be used with other programmable logic devices that support SPI configuration, providing versatility in how it can be integrated into different designs.

15. Security Features:

* The EPCS64SI16N includes write protection mechanisms to prevent accidental or unauthorized modifications to the configuration data. This ensures that the configuration data remains secure, especially in applications where data integrity and protection are critical.
* The device also supports data encryption, which ensures that the configuration data cannot be easily accessed or tampered with during transfer, adding an extra layer of security for sensitive applications.

## Conclusion

The Intel EPCS64SI16N is a high-performance, serial configuration memory device with a 64Mb storage capacity designed for use in FPGA-based systems and other programmable logic devices. With its high-speed data access, low power consumption, electrical isolation, and secure data features, it provides a reliable and efficient solution for storing configuration data in systems requiring reconfigurability. Its compatibility with a wide range of FPGAs and its robust performance in diverse environmental conditions make it a versatile and essential component in industrial, consumer, and embedded system applications.
EPCS64SI16N Compare Parts
  • EPCS64SI16N vs EPCV4SI8N
  • EPCS64SI16N vs EPCS64SI16NGA
  • EPCS64SI16N vs EPCS4SI8NAA
  • EPCS64SI16N vs EPCS4SI8N
  • EPCS64SI16N vs EPCS1SI8N
  • EPCS64SI16N vs EPCS1SI8
  • EPCS64SI16N vs EPCS16SI8N
  • EPCS64SI16N vs EPCS16SI16N
  • EPCS64SI16N vs EPCS128SI16N
  • EPCS64SI16N vs EPCQL512F24IN
  • EPCS64SI16N vs EPCQL256F24IN
  • EPCS64SI16N vs EPCQL1024F24IN
  • EPCS64SI16N vs EPCQ64SI16N
  • EPCS64SI16N vs EPCQ64ASI16N
  • EPCS64SI16N vs EPCQ512SI16N
  • EPCS64SI16N vs EPCQ512ASI16N
  • EPCS64SI16N vs EPCQ4ASI8N
  • EPCS64SI16N vs EPCQ32SI8N
  • EPCS64SI16N vs EPCQ32ASI8N
  • EPCS64SI16N vs EPCQ256SI16N
  • EPCS64SI16N vs EPCQ16SI8N
  • EPCS64SI16N vs EPCQ16ASI8N
  • EPCS64SI16N vs EPCQ128SI16N
  • EPCS64SI16N vs EPCQ128ASI16N
  • EPCS64SI16N vs EPCE8QC100N
  • EPCS64SI16N vs EPCE8QC100
  • EPCS64SI16N vs EPCE4QC100N
  • EPCS64SI16N vs EPCE4QC100
  • EPCS64SI16N vs EPCE16QC100N
  • EPCS64SI16N vs EPCE16QC100
  • EPCS64SI16N vs EPC8QI100N
  • EPCS64SI16N vs EPC8QI100
  • EPCS64SI16N vs EPC8QC100N
  • EPCS64SI16N vs EPC8QC100DM
  • EPCS64SI16N vs EPC8QC100
  • EPCS64SI16N vs EPC4QI100N
  • EPCS64SI16N vs EPC4QI100
  • EPCS64SI16N vs EPC4QC100N
  • EPCS64SI16N vs EPC4QC100
  • EPCS64SI16N vs EPC2TI32N
  • EPCS64SI16N FAQ
    Q1: What is the Intel EPCS64SI16N?
    A1: The Intel EPCS64SI16N is a 64Mb (8MB) serial configuration memory device, designed for use in FPGA (Field-Programmable Gate Array) and other programmable logic device configurations. It provides non-volatile memory storage with fast access times.

    Q2: What type of memory does the Intel EPCS64SI16N use?
    A2: The Intel EPCS64SI16N is based on serial flash memory, specifically designed to interface with FPGA devices for configuration purposes.

    Q3: What is the capacity of the Intel EPCS64SI16N?
    A3: The Intel EPCS64SI16N has a memory capacity of 64Mb (8MB), making it suitable for storing configuration data for large FPGA devices.

    Q4: What is the voltage supply range for the Intel EPCS64SI16N?
    A4: The Intel EPCS64SI16N operates within a voltage supply range of 2.7V to 3.6V, which is typical for flash memory devices used in FPGA applications.

    Q5: What is the interface type of the Intel EPCS64SI16N?
    A5: The Intel EPCS64SI16N uses a SPI (Serial Peripheral Interface) for communication, which allows for fast data transmission between the memory and the FPGA or other host systems.

    Q6: What is the maximum clock frequency for the Intel EPCS64SI16N?
    A6: The Intel EPCS64SI16N supports a maximum clock frequency of 80 MHz, enabling quick data transfers for configuration or read/write operations.

    Q7: What is the package type of the Intel EPCS64SI16N?
    A7: The Intel EPCS64SI16N is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is a compact and easy-to-integrate form factor for various systems.

    Q8: Does the Intel EPCS64SI16N support multiple write modes?
    A8: Yes, the Intel EPCS64SI16N supports multiple write modes, including page programming and sector erasing, providing flexibility for updating stored configuration data.

    Q9: What is the typical read access time of the Intel EPCS64SI16N?
    A9: The typical read access time for the Intel EPCS64SI16N is 70 ns, which allows for rapid data retrieval during the configuration process.

    Q10: Can the Intel EPCS64SI16N be used for programming multiple FPGAs?
    A10: Yes, the Intel EPCS64SI16N can be used to program multiple FPGAs, either sequentially or in parallel, depending on the system's design and configuration requirements.

    Q11: Does the Intel EPCS64SI16N support deep power-down mode?
    A11: Yes, the Intel EPCS64SI16N supports a deep power-down mode, which helps reduce power consumption when the device is not in use, making it suitable for battery-operated and energy-efficient systems.

    Q12: What is the endurance of the Intel EPCS64SI16N in terms of write cycles?
    A12: The Intel EPCS64SI16N offers a typical endurance of 100,000 write/erase cycles, ensuring long-term reliability for devices requiring frequent reconfiguration.

    Q13: Does the Intel EPCS64SI16N have built-in error correction?
    A13: The Intel EPCS64SI16N does not have built-in error correction, but external error detection and correction mechanisms can be implemented in the system for added data integrity.

    Q14: What is the data retention time of the Intel EPCS64SI16N?
    A14: The Intel EPCS64SI16N provides a data retention time of 20 years at 85°C, ensuring that configuration data remains stable for extended periods.

    Q15: How does the Intel EPCS64SI16N handle configuration data updates?
    A15: The Intel EPCS64SI16N supports in-system programming, allowing configuration data to be updated without removing the device from the system, which simplifies maintenance and upgrades.

    Q16: Can the Intel EPCS64SI16N be used in automotive applications?
    A16: Yes, the Intel EPCS64SI16N can be used in automotive applications, where reliable and fast configuration of FPGAs is required for critical systems.

    Q17: What is the temperature range of the Intel EPCS64SI16N?
    A17: The Intel EPCS64SI16N operates within a temperature range of -40°C to 85°C, making it suitable for industrial and commercial applications with moderate environmental conditions.

    Q18: Does the Intel EPCS64SI16N support hot swapping?
    A18: While the Intel EPCS64SI16N is not specifically designed for hot swapping, it can be part of systems where configuration data is read at power-up or in a controlled manner, minimizing the risk of damage during operation.

    Q19: What are the security features of the Intel EPCS64SI16N?
    A19: The Intel EPCS64SI16N supports write protection and other security features, ensuring that the stored configuration data cannot be modified or erased without proper authorization.

    Q20: Can the Intel EPCS64SI16N be used in embedded systems?
    A20: Yes, the Intel EPCS64SI16N is ideal for embedded systems, especially those that require non-volatile memory for FPGA configuration, offering a small footprint, reliable performance, and low power consumption.
    Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!